Techsil Limited Techsil TSP-100 Clear Silicone Adhesive Paint 16ml TESI06006

Description
Techsil® Silicone Paint TSP100 is a clear, one component solvent-based room temperature curing elastomeric paint, ideal for painting silicone materials. TSP100 has a high elongation, and combined with the high tensile strength allows the product to stretch with the silicone rubber it has been applied onto. TSP100 is designed to be pigmented using our range of silicone pigments, which are typically added between 1% and 5%. TSP 100 has excellent adhesion to silicone rubber & a fast tack free time in 30mins. It cures at room temperature and is resistant to UV, Moisture & High temperature. You can easily spray, brush or dip TSP100.
Datasheet
Description
Techsil® Silicone Paint TSP100 is a clear, one component solvent-based room temperature curing elastomeric paint, ideal for painting silicone materials. TSP100 has a high elongation, and combined with the high tensile strength allows the product to stretch with the silicone rubber it has been applied onto. TSP100 is designed to be pigmented using our range of silicone pigments, which are typically added between 1% and 5%. TSP 100 has excellent adhesion to silicone rubber & a fast tack free time in 30mins. It cures at room temperature and is resistant to UV, Moisture & High temperature. You can easily spray, brush or dip TSP100.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil TSP-100 Clear Silicone Adhesive Paint 16ml - TESI06006 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil TSP-100 Clear Silicone Adhesive Paint 16ml
TESI06006
Techsil TSP-100 Clear Silicone Adhesive Paint 16ml TESI06006
Techsil® Silicone Paint TSP100 is a clear, one component solvent-based room temperature curing elastomeric paint, ideal for painting silicone materials. TSP100 has a high elongation, and combined with the high tensile strength allows the product to stretch with the silicone rubber it has been applied onto. TSP100 is designed to be pigmented using our range of silicone pigments, which are typically added between 1% and 5%. TSP 100 has excellent adhesion to silicone rubber & a fast tack free time in 30mins. It cures at room temperature and is resistant to UV, Moisture & High temperature. You can easily spray, brush or dip TSP100.

Techsil® Silicone Paint TSP100 is a clear, one component solvent-based room temperature curing elastomeric paint, ideal for painting silicone materials. TSP100 has a high elongation, and combined with the high tensile strength allows the product to stretch with the silicone rubber it has been applied onto. TSP100 is designed to be pigmented using our range of silicone pigments, which are typically added between 1% and 5%. TSP 100 has excellent adhesion to silicone rubber & a fast tack free time in 30mins. It cures at room temperature and is resistant to UV, Moisture & High temperature. You can easily spray, brush or dip TSP100.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number TESI06006
Product Name Techsil TSP-100 Clear Silicone Adhesive Paint 16ml
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 114 Cast - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details
POLYCARBONATE (PC) NATURAL PELLETS - HF1130 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polycarbonate
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details