Techsil Limited BJB TC870 Fire Retardant PU 70 Shore D 12.2lb BJPU14726

Description
BJB TC870 is a high impact fire retardant polyurethane system with remarkable heat deflection. Product Benefits Non-mercury based catalyst system High heat resistance UL 94V-0 Listed High impact RoHS/REACH Compliant Technical Properties Work Time: 9 - 10 minutes Demold Time: 3 - 4 hours Shore Hardness: 70 Shore D
Datasheet
Description
BJB TC870 is a high impact fire retardant polyurethane system with remarkable heat deflection. Product Benefits Non-mercury based catalyst system High heat resistance UL 94V-0 Listed High impact RoHS/REACH Compliant Technical Properties Work Time: 9 - 10 minutes Demold Time: 3 - 4 hours Shore Hardness: 70 Shore D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC870 Fire Retardant PU 70 Shore D 12.2lb - BJPU14726 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC870 Fire Retardant PU 70 Shore D 12.2lb
BJPU14726
BJB TC870 Fire Retardant PU 70 Shore D 12.2lb BJPU14726
BJB TC870 is a high impact fire retardant polyurethane system with remarkable heat deflection. Product Benefits Non-mercury based catalyst system High heat resistance UL 94V-0 Listed High impact RoHS/REACH Compliant Technical Properties Work Time: 9 - 10 minutes Demold Time: 3 - 4 hours Shore Hardness: 70 Shore D

BJB TC870 is a high impact fire retardant polyurethane system with remarkable heat deflection.

Product Benefits

  • Non-mercury based catalyst system
  • High heat resistance
  • UL 94V-0 Listed
  • High impact
  • RoHS/REACH Compliant

Technical Properties

  • Work Time: 9 - 10 minutes
  • Demold Time: 3 - 4 hours
  • Shore Hardness: 70 Shore D
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14726
Product Name BJB TC870 Fire Retardant PU 70 Shore D 12.2lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

ACETAL (CELCON) NATURAL PELLETS - M270 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
Hydrogenated Nitrile (HNBR) Compounds -  - Cri-Tech, Inc.
Specs
Type Thermally cured
Industry OEM or Industrial
Tensile (Break) 439462 to 490225 psi (3.03E6 to 3.38E6 KPa)
View Details
Low Viscosity Structural Epoxy Adhesive System - EP112 - Master Bond, Inc.
Specs
Type Thermally cured; Optical
Chemical System Epoxy; Cycloaliphatic, 100% Solids
Industry Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
View Details
Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details