Techsil Limited BJB M3180 Castable Polyurethane 60 Shore A 12lb BJPU14868

Description
BJB M3180 is a 80 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. M-3180 is part of the BJB 'M Series' which consists of PU's ranging from 30 Shore A all the way up to 90 Shore A. If you are looking for a quicker work time consider the 'F Series', or for a longer work time consider the 'L Series'. Product Specifications 80 Shore A 15 - 20 mins work time 4 - 5 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment
Datasheet
Description
BJB M3180 is a 80 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. M-3180 is part of the BJB 'M Series' which consists of PU's ranging from 30 Shore A all the way up to 90 Shore A. If you are looking for a quicker work time consider the 'F Series', or for a longer work time consider the 'L Series'. Product Specifications 80 Shore A 15 - 20 mins work time 4 - 5 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB M3180 Castable Polyurethane 60 Shore A 12lb - BJPU14868 - Techsil Limited
Bidford on Avon, United Kingdom
BJB M3180 Castable Polyurethane 60 Shore A 12lb
BJPU14868
BJB M3180 Castable Polyurethane 60 Shore A 12lb BJPU14868
BJB M3180 is a 80 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. M-3180 is part of the BJB 'M Series' which consists of PU's ranging from 30 Shore A all the way up to 90 Shore A. If you are looking for a quicker work time consider the 'F Series', or for a longer work time consider the 'L Series'. Product Specifications 80 Shore A 15 - 20 mins work time 4 - 5 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment

BJB M3180 is a 80 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio.

M-3180 is part of the BJB 'M Series' which consists of PU's ranging from 30 Shore A all the way up to 90 Shore A. If you are looking for a quicker work time consider the 'F Series', or for a longer work time consider the 'L Series'.

Product Specifications

  • 80 Shore A
  • 15 - 20 mins work time
  • 4 - 5 hours demold time
  • Fully RoHS/REACH Compliant
  • Translucent amber in color - easy to pigment
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14868
Product Name BJB M3180 Castable Polyurethane 60 Shore A 12lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3139A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8300 psi (57227 KPa)
Elongation 530.0 %
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - CM500LN (2 LBS) - HIGH MELT - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details