Techsil Limited Hylomar® Aerograde PL32M 100g MIPU50005

Description
Hylomar® Aerograde is a polyester urethane gasketing compound that is non-setting, non-hardening and has been highly engineered for use in the aeronautical industry. Originally developed in conjunction with Rolls Royce - Aerospace Division, it is used for sealing joints in jet turbine engines. Technical Properties - Medium Grade Film Thickness - 0.03 mm Surface Finish Max - 3.0 µm Ra Area covered by 100 g - 1.125 m² Product coverage after drying - 4 mg/cm²
Datasheet
Description
Hylomar® Aerograde is a polyester urethane gasketing compound that is non-setting, non-hardening and has been highly engineered for use in the aeronautical industry. Originally developed in conjunction with Rolls Royce - Aerospace Division, it is used for sealing joints in jet turbine engines. Technical Properties - Medium Grade Film Thickness - 0.03 mm Surface Finish Max - 3.0 µm Ra Area covered by 100 g - 1.125 m² Product coverage after drying - 4 mg/cm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hylomar® Aerograde PL32M 100g - MIPU50005 - Techsil Limited
Bidford on Avon, United Kingdom
Hylomar® Aerograde PL32M 100g
MIPU50005
Hylomar® Aerograde PL32M 100g MIPU50005
Hylomar® Aerograde is a polyester urethane gasketing compound that is non-setting, non-hardening and has been highly engineered for use in the aeronautical industry. Originally developed in conjunction with Rolls Royce - Aerospace Division, it is used for sealing joints in jet turbine engines. Technical Properties - Medium Grade Film Thickness - 0.03 mm Surface Finish Max - 3.0 µm Ra Area covered by 100 g - 1.125 m² Product coverage after drying - 4 mg/cm²

Hylomar® Aerograde is a polyester urethane gasketing compound that is non-setting, non-hardening and has been highly engineered for use in the aeronautical industry.

Originally developed in conjunction with Rolls Royce - Aerospace Division, it is used for sealing joints in jet turbine engines.

Technical Properties - Medium Grade

  • Film Thickness - 0.03 mm
  • Surface Finish Max - 3.0 µm Ra
  • Area covered by 100 g - 1.125 m²
  • Product coverage after drying - 4 mg/cm²
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number MIPU50005
Product Name Hylomar® Aerograde PL32M 100g
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151A Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9900 psi (68259 KPa)
Elongation 520.0 %
View Details
POLYPROPYLENE (PP) BLACK PELLETS - SG702 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details