Techsil Limited BJB TC890 FR Fire Retardant PU 80 Shore D 13.6lb BJPU14874

Description
BJB TC-890 FR is a flame retardant polyurethane system which is great for hand casting or machine dispensing electronic enclosures, or any parts requiring flame retardant characteristics. This material offers very low shrinkage and exceptional physical properties. Product Benefits RoHS/REACH Compliant UL listed with flammability rating at 1.6mm Technical Properties Work Time:5 - 6 minutes Demold Time: 1-2 hours Shore Hardness: 80 Shore D Viscosity:740cps
Datasheet
Description
BJB TC-890 FR is a flame retardant polyurethane system which is great for hand casting or machine dispensing electronic enclosures, or any parts requiring flame retardant characteristics. This material offers very low shrinkage and exceptional physical properties. Product Benefits RoHS/REACH Compliant UL listed with flammability rating at 1.6mm Technical Properties Work Time:5 - 6 minutes Demold Time: 1-2 hours Shore Hardness: 80 Shore D Viscosity:740cps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC890 FR Fire Retardant PU 80 Shore D 13.6lb - BJPU14874 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC890 FR Fire Retardant PU 80 Shore D 13.6lb
BJPU14874
BJB TC890 FR Fire Retardant PU 80 Shore D 13.6lb BJPU14874
BJB TC-890 FR is a flame retardant polyurethane system which is great for hand casting or machine dispensing electronic enclosures, or any parts requiring flame retardant characteristics. This material offers very low shrinkage and exceptional physical properties. Product Benefits RoHS/REACH Compliant UL listed with flammability rating at 1.6mm Technical Properties Work Time:5 - 6 minutes Demold Time: 1-2 hours Shore Hardness: 80 Shore D Viscosity:740cps

BJB TC-890 FR is a flame retardant polyurethane system which is great for hand casting or machine dispensing electronic enclosures, or any parts requiring flame retardant characteristics. This material offers very low shrinkage and exceptional physical properties.

Product Benefits

  • RoHS/REACH Compliant
  • UL listed with flammability rating at 1.6mm

Technical Properties

  • Work Time:5 - 6 minutes
  • Demold Time: 1-2 hours
  • Shore Hardness: 80 Shore D
  • Viscosity:740cps
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14874
Product Name BJB TC890 FR Fire Retardant PU 80 Shore D 13.6lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 111 Cast - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3900 psi (26890 KPa)
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - CM500LN (2 LBS) - HIGH MELT - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details