Techsil Limited BJB SC92 White Water Based PU Coating 8lb BJPU14481

Description
BJB SC-92 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can also be used as an in-mold coating for casting or brushing polyurethane products behind. SC 92 provides a uniformed semi-gloss finish and has high elongation (750%) and tear resistance. This products clear base is easy to tint or pigment and has excellent color retention - if pigmenting, typically a 2 - 3 % addition by weight achieves an opaque, uniform color. For more information on how to apply SC-92 please see the Technical Data Sheet (TDS).
Datasheet
Description
BJB SC-92 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can also be used as an in-mold coating for casting or brushing polyurethane products behind. SC 92 provides a uniformed semi-gloss finish and has high elongation (750%) and tear resistance. This products clear base is easy to tint or pigment and has excellent color retention - if pigmenting, typically a 2 - 3 % addition by weight achieves an opaque, uniform color. For more information on how to apply SC-92 please see the Technical Data Sheet (TDS).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB SC92 White Water Based PU Coating 8lb - BJPU14481 - Techsil Limited
Bidford on Avon, United Kingdom
BJB SC92 White Water Based PU Coating 8lb
BJPU14481
BJB SC92 White Water Based PU Coating 8lb BJPU14481
BJB SC-92 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can also be used as an in-mold coating for casting or brushing polyurethane products behind. SC 92 provides a uniformed semi-gloss finish and has high elongation (750%) and tear resistance. This products clear base is easy to tint or pigment and has excellent color retention - if pigmenting, typically a 2 - 3 % addition by weight achieves an opaque, uniform color. For more information on how to apply SC-92 please see the Technical Data Sheet (TDS).

BJB SC-92 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can also be used as an in-mold coating for casting or brushing polyurethane products behind. SC 92 provides a uniformed semi-gloss finish and has high elongation (750%) and tear resistance. This products clear base is easy to tint or pigment and has excellent color retention - if pigmenting, typically a 2 - 3 % addition by weight achieves an opaque, uniform color. For more information on how to apply SC-92 please see the Technical Data Sheet (TDS).

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14481
Product Name BJB SC92 White Water Based PU Coating 8lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 111 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details
POLYCARBONATE (PC) NATURAL PELLETS - HF1130 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polycarbonate
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details