Techsil Limited Momentive RTV630 A & B Silicone Rubber 11lb MOSI07011

Description
RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to the manufacture of intricate castings by reproducing each part exactly to detail. Other typical applications for RTV630 include prototype parts, production tools for casting epoxies and rubber rolls. Also suitable for use on electrical circuit requiring a tough potting compound with outstanding vibration withstanding capabilities. Product Benefits Convenient 10:1 mixing ratio Solvent free Long working time at room temperature allows for potting or reproduction of larger parts Cure rate can be accelerate with heat Suitable for deep section cure Can be cured in closed assemblies Low shrinkage Technical Properties Uncured Consistency: Pourable, self-levelling Color: Blue Cured Shore Hardness: 60 Shore A Elongation: 250% Dielectric Strength: 17.7kv/ mm Operating Temperature: -60°C to +204°C
Datasheet
Description
RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to the manufacture of intricate castings by reproducing each part exactly to detail. Other typical applications for RTV630 include prototype parts, production tools for casting epoxies and rubber rolls. Also suitable for use on electrical circuit requiring a tough potting compound with outstanding vibration withstanding capabilities. Product Benefits Convenient 10:1 mixing ratio Solvent free Long working time at room temperature allows for potting or reproduction of larger parts Cure rate can be accelerate with heat Suitable for deep section cure Can be cured in closed assemblies Low shrinkage Technical Properties Uncured Consistency: Pourable, self-levelling Color: Blue Cured Shore Hardness: 60 Shore A Elongation: 250% Dielectric Strength: 17.7kv/ mm Operating Temperature: -60°C to +204°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV630 A & B Silicone Rubber 11lb - MOSI07011 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV630 A & B Silicone Rubber 11lb
MOSI07011
Momentive RTV630 A & B Silicone Rubber 11lb MOSI07011
RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to the manufacture of intricate castings by reproducing each part exactly to detail. Other typical applications for RTV630 include prototype parts, production tools for casting epoxies and rubber rolls. Also suitable for use on electrical circuit requiring a tough potting compound with outstanding vibration withstanding capabilities. Product Benefits Convenient 10:1 mixing ratio Solvent free Long working time at room temperature allows for potting or reproduction of larger parts Cure rate can be accelerate with heat Suitable for deep section cure Can be cured in closed assemblies Low shrinkage Technical Properties Uncured Consistency: Pourable, self-levelling Color: Blue Cured Shore Hardness: 60 Shore A Elongation: 250% Dielectric Strength: 17.7kv/ mm Operating Temperature: -60°C to +204°C

RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to the manufacture of intricate castings by reproducing each part exactly to detail.

Other typical applications for RTV630 include prototype parts, production tools for casting epoxies and rubber rolls. Also suitable for use on electrical circuit requiring a tough potting compound with outstanding vibration withstanding capabilities.

Product Benefits

  • Convenient 10:1 mixing ratio
  • Solvent free
  • Long working time at room temperature allows for potting or reproduction of larger parts
  • Cure rate can be accelerate with heat
  • Suitable for deep section cure
  • Can be cured in closed assemblies
  • Low shrinkage

Technical Properties

  • Uncured Consistency: Pourable, self-levelling
  • Color: Blue
  • Cured Shore Hardness: 60 Shore A
  • Elongation: 250%
  • Dielectric Strength: 17.7kv/ mm
  • Operating Temperature: -60°C to +204°C
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Molding Compounds and Resins
Product Number MOSI07011
Product Name Momentive RTV630 A & B Silicone Rubber 11lb
Type Elastomer
Unlock Full Specs
to access all available technical data