Techsil Limited BJB TC861 Castable Polyurethane 60 Shore D 76.8lb BJPU14855

Description
BJB TC-861 is an easy to pigment, translucent high impact, tough polyurethane system. It offers a work time of 6-7 mins and is easily demolded in less than 3 hours. TC874 is fully RoHS and REACH Compliant, with a low viscosity and cures similar to LDPE type material.
Datasheet
Description
BJB TC-861 is an easy to pigment, translucent high impact, tough polyurethane system. It offers a work time of 6-7 mins and is easily demolded in less than 3 hours. TC874 is fully RoHS and REACH Compliant, with a low viscosity and cures similar to LDPE type material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC861 Castable Polyurethane 60 Shore D 76.8lb - BJPU14855 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC861 Castable Polyurethane 60 Shore D 76.8lb
BJPU14855
BJB TC861 Castable Polyurethane 60 Shore D 76.8lb BJPU14855
BJB TC-861 is an easy to pigment, translucent high impact, tough polyurethane system. It offers a work time of 6-7 mins and is easily demolded in less than 3 hours. TC874 is fully RoHS and REACH Compliant, with a low viscosity and cures similar to LDPE type material.

BJB TC-861 is an easy to pigment, translucent high impact, tough polyurethane system. It offers a work time of 6-7 mins and is easily demolded in less than 3 hours.

TC874 is fully RoHS and REACH Compliant, with a low viscosity and cures similar to LDPE type material.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14855
Product Name BJB TC861 Castable Polyurethane 60 Shore D 76.8lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
PFA Electrically Conductive Compounds - Cri-plastMP™ - Cri-Tech, Inc.
Specs
Type Thermoplastic
Chemical System Fluoropolymer
Industry OEM or Industrial
View Details
Low Viscosity, Two Component Epoxy - EP30-1NV - Master Bond, Inc.
Specs
Type Thermally cured; Optical
Form / Shape Liquid
Chemical System Epoxy
View Details
Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details