BJB M3140 is a castable polyurethane elastomer with a hardness of 40 Shore A, suitable for various part and mold applications. It features a mix ratio of 1:1 by weight and volume, with a density of 1.035 g/cc. The product exhibits a work time of 15 to 20 minutes and a gel time of approximately 25 to 30 minutes, allowing for manageable processing times. Curing can be achieved at ambient temperatures, with optimal physical properties reached after 5-7 days at 77°F (25°C) or through a heat cure schedule of 1-3 hours at the same temperature followed by 16 hours at 160°F (71°C). The material is translucent amber in color and offers good tensile strength of around 850 psi, elongation of 990%, and tear strength of 95 pli. It is RoHS and REACH compliant, phthalate-free, and suitable for applications such as vibration dampening, over molding, and strain reliefs. However, it is not classified as UV resistant, and prolonged exposure to sunlight may affect its surface. Proper storage conditions are recommended to maintain its shelf life of six months when unopened. Safety precautions should be observed during handling, including the use of protective gear.
BJB's 'M Series' with work times between 15 - 20 minutes is a perfect choice for a variety of part and mold applications where a slightly longer work time is required. These flexible systems exhibit exceptional physical properties with a convenient mix ratio. M3140 cures to a 40 Shore A material, however the M range is available in shore hardness's across the full Shore A scale. If you are looking for a faster work time, it may be worth considering the BJB 'F' range.
| Techsil Limited | |
|---|---|
| Product Category | Resins and Compounds |
| Product Number | BJPU14851 |
| Product Name | BJB M3140 Castable Polyurethane 40 Shore A 16lb |
| Chemical System | Polyurethane |