Techsil Limited BJB F181 Fast-Casting Polyurethane 80 Shore A 12LB BJPU14719

Description
F181 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F181 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 80 Shore A 3.5-4 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-180
Datasheet
Description
F181 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F181 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 80 Shore A 3.5-4 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-180
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB F181 Fast-Casting Polyurethane 80 Shore A 12LB - BJPU14719 - Techsil Limited
Bidford on Avon, United Kingdom
BJB F181 Fast-Casting Polyurethane 80 Shore A 12LB
BJPU14719
BJB F181 Fast-Casting Polyurethane 80 Shore A 12LB BJPU14719
F181 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F181 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 80 Shore A 3.5-4 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-180

F181 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding.

F181 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system.

Product Specifications

  • 80 Shore A
  • 3.5-4 mins work time
  • 1 - 2 hours demold time
  • Fully RoHS/REACH Compliant
  • Translucent amber in color - easy to pigment

If you are looking for a slightly longer work time, it may be worth considering the F-180

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14719
Product Name BJB F181 Fast-Casting Polyurethane 80 Shore A 12LB
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - P 86-5001 Resin - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Polybutadiene
View Details
Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Thick Cross Section Compounds -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry OEM or Industrial
View Details
POLYPROPYLENE (PP) - BLUE PELLETS (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details