Techsil Limited BJB TC1630 Ultracast Polyurethane 20lb Kit BJPU14730

Description
BJB TC-1630 Ultracast is best described as a work-horse' material and is a staple product in countless shops around the globe. It's difficult to list all the way this grade is used in the molding and casting world because users are always finding new applications for it. TC-1630 is a very hard, tough, fast setting filled polyurethane casting resin system which is ideal for: pattern duplication; vacuum forming tools; holding fixtures; foundry core boxes; wax casting ; and general casting molds. This product is unique because it exhibits very low shrinkage when cast in mass, yet still cures quickly for producing molds and parts in a production setting. It is also very heat resistant which allows it to be used in applications where ovens or extreme temperatures are used. TC1630 has low shrinkage, low viscosity, offers excellent detail reproduction and a short demold time. RoHS/REACH Compliant Technical Properties Work Time:5 - 6 minutes Demold Time: 1 hour Shore Hardness: 84 Shore D
Datasheet
Description
BJB TC-1630 Ultracast is best described as a work-horse' material and is a staple product in countless shops around the globe. It's difficult to list all the way this grade is used in the molding and casting world because users are always finding new applications for it. TC-1630 is a very hard, tough, fast setting filled polyurethane casting resin system which is ideal for: pattern duplication; vacuum forming tools; holding fixtures; foundry core boxes; wax casting ; and general casting molds. This product is unique because it exhibits very low shrinkage when cast in mass, yet still cures quickly for producing molds and parts in a production setting. It is also very heat resistant which allows it to be used in applications where ovens or extreme temperatures are used. TC1630 has low shrinkage, low viscosity, offers excellent detail reproduction and a short demold time. RoHS/REACH Compliant Technical Properties Work Time:5 - 6 minutes Demold Time: 1 hour Shore Hardness: 84 Shore D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC1630 Ultracast Polyurethane 20lb Kit - BJPU14730 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC1630 Ultracast Polyurethane 20lb Kit
BJPU14730
BJB TC1630 Ultracast Polyurethane 20lb Kit BJPU14730
BJB TC-1630 Ultracast is best described as a work-horse' material and is a staple product in countless shops around the globe. It's difficult to list all the way this grade is used in the molding and casting world because users are always finding new applications for it. TC-1630 is a very hard, tough, fast setting filled polyurethane casting resin system which is ideal for: pattern duplication; vacuum forming tools; holding fixtures; foundry core boxes; wax casting ; and general casting molds. This product is unique because it exhibits very low shrinkage when cast in mass, yet still cures quickly for producing molds and parts in a production setting. It is also very heat resistant which allows it to be used in applications where ovens or extreme temperatures are used. TC1630 has low shrinkage, low viscosity, offers excellent detail reproduction and a short demold time. RoHS/REACH Compliant Technical Properties Work Time:5 - 6 minutes Demold Time: 1 hour Shore Hardness: 84 Shore D

BJB TC-1630 Ultracast is best described as a work-horse' material and is a staple product in countless shops around the globe. It's difficult to list all the way this grade is used in the molding and casting world because users are always finding new applications for it.

TC-1630 is a very hard, tough, fast setting filled polyurethane casting resin system which is ideal for: pattern duplication; vacuum forming tools; holding fixtures; foundry core boxes; wax casting ; and general casting molds. This product is unique because it exhibits very low shrinkage when cast in mass, yet still cures quickly for producing molds and parts in a production setting. It is also very heat resistant which allows it to be used in applications where ovens or extreme temperatures are used. TC1630 has low shrinkage, low viscosity, offers excellent detail reproduction and a short demold time.

RoHS/REACH Compliant

Technical Properties

  • Work Time:5 - 6 minutes
  • Demold Time: 1 hour
  • Shore Hardness: 84 Shore D
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14730
Product Name BJB TC1630 Ultracast Polyurethane 20lb Kit
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
ExxonMobil™ EnBA Copolymer Resins - ExxonMobil™ EnBA EN 33331 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Melt Flow 330.00 g / 10 minutes
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - 4820WZ (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details