Techsil Limited BJB F164 FR Rev1 Flame Retardant Polyurethane 3lb BJPU14767

Description
F 164 FR Rev is a castable polyurethane elastomer containing fire retardants that will meet a UL 942V-2 rating. F164 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 60 Shore A 9-10 minutes work time 2-3 hours demold time High tensile & tear strength Special Effects and props Over Molding Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment
Datasheet
Description
F 164 FR Rev is a castable polyurethane elastomer containing fire retardants that will meet a UL 942V-2 rating. F164 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 60 Shore A 9-10 minutes work time 2-3 hours demold time High tensile & tear strength Special Effects and props Over Molding Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB F164 FR Rev1 Flame Retardant Polyurethane 3lb - BJPU14767 - Techsil Limited
Bidford on Avon, United Kingdom
BJB F164 FR Rev1 Flame Retardant Polyurethane 3lb
BJPU14767
BJB F164 FR Rev1 Flame Retardant Polyurethane 3lb BJPU14767
F 164 FR Rev is a castable polyurethane elastomer containing fire retardants that will meet a UL 942V-2 rating. F164 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 60 Shore A 9-10 minutes work time 2-3 hours demold time High tensile & tear strength Special Effects and props Over Molding Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment

F 164 FR Rev is a castable polyurethane elastomer containing fire retardants that will meet a UL 942V-2 rating.

F164 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system.

Product Specifications

  • 60 Shore A
  • 9-10 minutes work time
  • 2-3 hours demold time
  • High tensile & tear strength
  • Special Effects and props
  • Over Molding
  • Fully RoHS/REACH Compliant
  • Translucent amber in color - easy to pigment
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14767
Product Name BJB F164 FR Rev1 Flame Retardant Polyurethane 3lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Molded and Extruded Products - Exact™ 5101 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8600 psi (59295 KPa)
Elongation 420.0 %
View Details
POLYPROPYLENE (PP) 20 GLASS FILLED - BLACK PELLETS DualPoly (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details