Techsil® RTV 2410 is a two-component condensation cure RTV Silicone with 10A Shore hardness. RTV2410 offers a high tear strength and is generally used with Beta 7 Catalyst. Techsil® RTV2410 is a beige general purpose mold making compound. Once cured, RTV2410 is an exceptionally flexible rubber with very high mechanical properties and good shelf life stability. It is suitable for mold making of intricate patterns with extremely good pick up of fine details. Softer grades are better suited for use where there are deep undercuts. RTV2410 offers goods dimensional stability and easy to de-gas. Also available in 20 Shore A (RTV2420) and 30 Shore A (RTV2430).
| Techsil Limited | |
|---|---|
| Product Category | Molding Compounds and Resins |
| Product Number | TESI03139 |
| Product Name | Techsil® RTV2410 Moulding Compound 10 Shore A 1kg |
| Type | Elastomer |