Techsil Limited BJB F161 Fast Cast Polyurethane 60 Shore A 1kg BJPU14531

Description
F161 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F-161 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 60 Shore A 3 - 3.5 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-160
Datasheet
Description
F161 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F-161 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 60 Shore A 3 - 3.5 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-160
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB F161 Fast Cast Polyurethane 60 Shore A 1kg - BJPU14531 - Techsil Limited
Bidford on Avon, United Kingdom
BJB F161 Fast Cast Polyurethane 60 Shore A 1kg
BJPU14531
BJB F161 Fast Cast Polyurethane 60 Shore A 1kg BJPU14531
F161 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F-161 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 60 Shore A 3 - 3.5 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-160

F161 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding.

F-161 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system.

Product Specifications

  • 60 Shore A
  • 3 - 3.5 mins work time
  • 1 - 2 hours demold time
  • Fully RoHS/REACH Compliant
  • Translucent amber in color - easy to pigment

If you are looking for a slightly longer work time, it may be worth considering the F-160

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14531
Product Name BJB F161 Fast Cast Polyurethane 60 Shore A 1kg
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details
PEEK Polymer Resin - VICTREX® 450CA20 - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Liquid Epoxy EP30F Resists Abrasion and Chemicals - EP30F - Master Bond, Inc.
Specs
Type Thermally cured; Optical
Form / Shape Liquid
Chemical System Epoxy
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3131 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9800 psi (67569 KPa)
Elongation 440.0 %
View Details