Techsil Limited BJB TC808 White Rigid Urethane 78 Shore D 16lb BJPU14710

Description
BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and after cure. TC-808 will readily bond to itself during stage pours, if required. It is recommended in applications where a 'thermoplastic feel' is desired. Product Benefits Rapid setting Low viscosity RoHS/REACH Compliant Technical Properties Work Time: 2 - 2.25 minutes Demold Time: 10 - 20 minutes Shore Hardness: 78 Shore D
Datasheet
Description
BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and after cure. TC-808 will readily bond to itself during stage pours, if required. It is recommended in applications where a 'thermoplastic feel' is desired. Product Benefits Rapid setting Low viscosity RoHS/REACH Compliant Technical Properties Work Time: 2 - 2.25 minutes Demold Time: 10 - 20 minutes Shore Hardness: 78 Shore D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC808 White Rigid Urethane 78 Shore D 16lb - BJPU14710 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC808 White Rigid Urethane 78 Shore D 16lb
BJPU14710
BJB TC808 White Rigid Urethane 78 Shore D 16lb BJPU14710
BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and after cure. TC-808 will readily bond to itself during stage pours, if required. It is recommended in applications where a 'thermoplastic feel' is desired. Product Benefits Rapid setting Low viscosity RoHS/REACH Compliant Technical Properties Work Time: 2 - 2.25 minutes Demold Time: 10 - 20 minutes Shore Hardness: 78 Shore D

BJB TC808 is a rigid urethane casting material with rapid setting qualities. This system quickly cures to a hard, tough casting and is generally insensitive to moisture during and after cure.

TC-808 will readily bond to itself during stage pours, if required. It is recommended in applications where a 'thermoplastic feel' is desired.

Product Benefits

  • Rapid setting
  • Low viscosity
  • RoHS/REACH Compliant

Technical Properties

  • Work Time: 2 - 2.25 minutes
  • Demold Time: 10 - 20 minutes
  • Shore Hardness: 78 Shore D
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Specialty Polymers and Resins
Product Number BJPU14710
Product Name BJB TC808 White Rigid Urethane 78 Shore D 16lb
Material Type CastingResin
Unlock Full Specs
to access all available technical data