Techsil Limited BJB TC880 Rigid Urethane 80 Shore D 15.2lb BJPU14877

Description
BJB TC-880 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Translucent, easy to pigment Low viscosity high impact Similar to ABS Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 5 - 6 minutes Demold Time: 1 - 2 hours Shore Hardness: 80 Shore D REV 1
Datasheet
Description
BJB TC-880 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Translucent, easy to pigment Low viscosity high impact Similar to ABS Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 5 - 6 minutes Demold Time: 1 - 2 hours Shore Hardness: 80 Shore D REV 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC880 Rigid Urethane 80 Shore D 15.2lb - BJPU14877 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC880 Rigid Urethane 80 Shore D 15.2lb
BJPU14877
BJB TC880 Rigid Urethane 80 Shore D 15.2lb BJPU14877
BJB TC-880 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required. Product Benefits Translucent, easy to pigment Low viscosity high impact Similar to ABS Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 5 - 6 minutes Demold Time: 1 - 2 hours Shore Hardness: 80 Shore D REV 1

BJB TC-880 is a rigid urethane casting material with excellent physical properties. It is a great choice when ABS-type parts with a quick turnaround are required.

Product Benefits

  • Translucent, easy to pigment
  • Low viscosity
  • high impact
  • Similar to ABS
  • Non-mercury based catalyst system
  • RoHS/REACH Compliant

Technical Properties

  • Work Time: 5 - 6 minutes
  • Demold Time: 1 - 2 hours
  • Shore Hardness: 80 Shore D

REV 1

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Specialty Polymers and Resins
Product Number BJPU14877
Product Name BJB TC880 Rigid Urethane 80 Shore D 15.2lb
Material Type CastingResin
Unlock Full Specs
to access all available technical data