Techsil Limited BJB SC94 Semi Gloss Water Based PU Coating 8lb BJPU14847

Description
BJB SC-94 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can also be used as an in-mold coating for casting or brushing polyurethane products behind. SC 94 provides a uniformed semi-gloss finish and has high elongation and tear resistance. This products clear base is easy to tint or pigment and has excellent color retention - if pigmenting, typically a 2 - 3 % addition by weight achieves an opaque, uniform color. For more information on how to apply SC-94 please see the Technical Data Sheet (TDS).
Datasheet
Description
BJB SC-94 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can also be used as an in-mold coating for casting or brushing polyurethane products behind. SC 94 provides a uniformed semi-gloss finish and has high elongation and tear resistance. This products clear base is easy to tint or pigment and has excellent color retention - if pigmenting, typically a 2 - 3 % addition by weight achieves an opaque, uniform color. For more information on how to apply SC-94 please see the Technical Data Sheet (TDS).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB SC94 Semi Gloss Water Based PU Coating 8lb - BJPU14847 - Techsil Limited
Bidford on Avon, United Kingdom
BJB SC94 Semi Gloss Water Based PU Coating 8lb
BJPU14847
BJB SC94 Semi Gloss Water Based PU Coating 8lb BJPU14847
BJB SC-94 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can also be used as an in-mold coating for casting or brushing polyurethane products behind. SC 94 provides a uniformed semi-gloss finish and has high elongation and tear resistance. This products clear base is easy to tint or pigment and has excellent color retention - if pigmenting, typically a 2 - 3 % addition by weight achieves an opaque, uniform color. For more information on how to apply SC-94 please see the Technical Data Sheet (TDS).

BJB SC-94 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can also be used as an in-mold coating for casting or brushing polyurethane products behind. SC 94 provides a uniformed semi-gloss finish and has high elongation and tear resistance. This products clear base is easy to tint or pigment and has excellent color retention - if pigmenting, typically a 2 - 3 % addition by weight achieves an opaque, uniform color. For more information on how to apply SC-94 please see the Technical Data Sheet (TDS).

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14847
Product Name BJB SC94 Semi Gloss Water Based PU Coating 8lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 3128A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8100 psi (55848 KPa)
Elongation 560.0 %
View Details
Fluon+ ™ Filled PTFE Compounds - FC 403 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details