Techsil Limited BJB TC9462 High Performance 60 Shore D PU 64lb BJPU14768

Description
BJB TC9462 is a two-component urethane casting compound that is specifically formulated for high abrasion and impact resistance. It is recommended for use in the casting of highly wear-resistant parts and linings. Cures to a 60 Shore D material with a work time of 15 mins and a demold time of 4 - 5 hours.
Datasheet
Description
BJB TC9462 is a two-component urethane casting compound that is specifically formulated for high abrasion and impact resistance. It is recommended for use in the casting of highly wear-resistant parts and linings. Cures to a 60 Shore D material with a work time of 15 mins and a demold time of 4 - 5 hours.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC9462 High Performance 60 Shore D PU 64lb - BJPU14768 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC9462 High Performance 60 Shore D PU 64lb
BJPU14768
BJB TC9462 High Performance 60 Shore D PU 64lb BJPU14768
BJB TC9462 is a two-component urethane casting compound that is specifically formulated for high abrasion and impact resistance. It is recommended for use in the casting of highly wear-resistant parts and linings. Cures to a 60 Shore D material with a work time of 15 mins and a demold time of 4 - 5 hours.

BJB TC9462 is a two-component urethane casting compound that is specifically formulated for high abrasion and impact resistance. It is recommended for use in the casting of highly wear-resistant parts and linings. Cures to a 60 Shore D material with a work time of 15 mins and a demold time of 4 - 5 hours.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14768
Product Name BJB TC9462 High Performance 60 Shore D PU 64lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4151A Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9900 psi (68259 KPa)
Elongation 520.0 %
View Details
POLYPROPYLENE (PP) - BLUE PELLETS (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details