Techsil Limited BJB F105 Fast-Casting Polyurethane 5 Shore A 1.5kg BJPU14553

Description
F105 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making medical training models, molds, special effects and props. F-105 works well with BJB Poly Soft Foams. It is also very versatile in terms of cured shore hardness, the addition of SC-22 will allow for the shore hardness to be lowered and increase the elongation to produce extremely soft parts. F105 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 5 Shore A 5.5 - 6 mins work time 2 - 3 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment
Datasheet
Description
F105 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making medical training models, molds, special effects and props. F-105 works well with BJB Poly Soft Foams. It is also very versatile in terms of cured shore hardness, the addition of SC-22 will allow for the shore hardness to be lowered and increase the elongation to produce extremely soft parts. F105 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 5 Shore A 5.5 - 6 mins work time 2 - 3 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB F105 Fast-Casting Polyurethane 5 Shore A 1.5kg - BJPU14553 - Techsil Limited
Bidford on Avon, United Kingdom
BJB F105 Fast-Casting Polyurethane 5 Shore A 1.5kg
BJPU14553
BJB F105 Fast-Casting Polyurethane 5 Shore A 1.5kg BJPU14553
F105 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making medical training models, molds, special effects and props. F-105 works well with BJB Poly Soft Foams. It is also very versatile in terms of cured shore hardness, the addition of SC-22 will allow for the shore hardness to be lowered and increase the elongation to produce extremely soft parts. F105 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 5 Shore A 5.5 - 6 mins work time 2 - 3 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment

F105 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making medical training models, molds, special effects and props.

F-105 works well with BJB Poly Soft Foams. It is also very versatile in terms of cured shore hardness, the addition of SC-22 will allow for the shore hardness to be lowered and increase the elongation to produce extremely soft parts.

F105 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system.

Product Specifications

  • 5 Shore A
  • 5.5 - 6 mins work time
  • 2 - 3 hours demold time
  • Fully RoHS/REACH Compliant
  • Translucent amber in color - easy to pigment
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14553
Product Name BJB F105 Fast-Casting Polyurethane 5 Shore A 1.5kg
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 120 ExCo - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 6.00 g / 10 minutes
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - CM500LN (2 LBS) - HIGH MELT - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details