Techsil Limited BJB SC94 Flat Water Based PU Coating 8lb BJPU14848

Description
BJB SC-94 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can also be used as an in-mold coating for casting or brushing polyurethane products behind. SC 94 provides a uniformed flat finish and has high elongation and tear resistance. This products clear base is easy to tint or pigment and has excellent color retention - if pigmenting, typically a 2 - 3 % addition by weight achieves an opaque, uniform color. For more information on how to apply SC-94 please see the Technical Data Sheet (TDS).
Datasheet
Description
BJB SC-94 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can also be used as an in-mold coating for casting or brushing polyurethane products behind. SC 94 provides a uniformed flat finish and has high elongation and tear resistance. This products clear base is easy to tint or pigment and has excellent color retention - if pigmenting, typically a 2 - 3 % addition by weight achieves an opaque, uniform color. For more information on how to apply SC-94 please see the Technical Data Sheet (TDS).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB SC94 Flat Water Based PU Coating 8lb - BJPU14848 - Techsil Limited
Bidford on Avon, United Kingdom
BJB SC94 Flat Water Based PU Coating 8lb
BJPU14848
BJB SC94 Flat Water Based PU Coating 8lb BJPU14848
BJB SC-94 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can also be used as an in-mold coating for casting or brushing polyurethane products behind. SC 94 provides a uniformed flat finish and has high elongation and tear resistance. This products clear base is easy to tint or pigment and has excellent color retention - if pigmenting, typically a 2 - 3 % addition by weight achieves an opaque, uniform color. For more information on how to apply SC-94 please see the Technical Data Sheet (TDS).

BJB SC-94 is a single component, water based aliphatic coating designed to provide a final finish or paintable surface for various flexible polyurethane foams, elastomers and latex products. It can also be used as an in-mold coating for casting or brushing polyurethane products behind. SC 94 provides a uniformed flat finish and has high elongation and tear resistance. This products clear base is easy to tint or pigment and has excellent color retention - if pigmenting, typically a 2 - 3 % addition by weight achieves an opaque, uniform color. For more information on how to apply SC-94 please see the Technical Data Sheet (TDS).

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14848
Product Name BJB SC94 Flat Water Based PU Coating 8lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4056A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9400 psi (64811 KPa)
Elongation 490.0 %
View Details
THERMOPLASTIC ELASTOMER (TPE) BLACK PELLETS - G7980 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details