Techsil Limited BJB TC874 Castable Polyurethane 70 Shore D 76.4lb BJPU14854

Description
BJB TC-874 is an easy to pigment, translucent high impact, tough polyurethane system. It offers a work time of 6 minutes and is easily demolded within 1-2 hours. This versatile material is superb for this walled parts up to 1/4". TC874 is fully RoHS and REACH Compliant, with a low viscosity and cures similar to ABS/HDPE type material.
Datasheet
Description
BJB TC-874 is an easy to pigment, translucent high impact, tough polyurethane system. It offers a work time of 6 minutes and is easily demolded within 1-2 hours. This versatile material is superb for this walled parts up to 1/4". TC874 is fully RoHS and REACH Compliant, with a low viscosity and cures similar to ABS/HDPE type material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC874 Castable Polyurethane 70 Shore D 76.4lb - BJPU14854 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC874 Castable Polyurethane 70 Shore D 76.4lb
BJPU14854
BJB TC874 Castable Polyurethane 70 Shore D 76.4lb BJPU14854
BJB TC-874 is an easy to pigment, translucent high impact, tough polyurethane system. It offers a work time of 6 minutes and is easily demolded within 1-2 hours. This versatile material is superb for this walled parts up to 1/4". TC874 is fully RoHS and REACH Compliant, with a low viscosity and cures similar to ABS/HDPE type material.

BJB TC-874 is an easy to pigment, translucent high impact, tough polyurethane system. It offers a work time of 6 minutes and is easily demolded within 1-2 hours. This versatile material is superb for this walled parts up to 1/4".

TC874 is fully RoHS and REACH Compliant, with a low viscosity and cures similar to ABS/HDPE type material.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14854
Product Name BJB TC874 Castable Polyurethane 70 Shore D 76.4lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Escor™ EAA Copolymer Resins - Escor™ 5050 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 8.40 g / 10 minutes
View Details
ACETAL (CELCON) NATURAL PELLETS - M270 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details