Techsil Limited BJB TC895 High Heat Resistant Polyurethane 3lb BJPU14781

Description
BJB TC-895 is a rigid, 84 Shore D casting polyurethane with an extremely high heat deflection temperature resistance. This product is RoHS/REACH compliant and uses a non-mercury based system. Black in color. This system has a work time of 6-7 minutes and a demold time of 5 -6 hours Maximum heat temperature deflection is dependent on the cure schedule used, please see the TDS for further information.
Datasheet
Description
BJB TC-895 is a rigid, 84 Shore D casting polyurethane with an extremely high heat deflection temperature resistance. This product is RoHS/REACH compliant and uses a non-mercury based system. Black in color. This system has a work time of 6-7 minutes and a demold time of 5 -6 hours Maximum heat temperature deflection is dependent on the cure schedule used, please see the TDS for further information.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC895 High Heat Resistant Polyurethane 3lb - BJPU14781 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC895 High Heat Resistant Polyurethane 3lb
BJPU14781
BJB TC895 High Heat Resistant Polyurethane 3lb BJPU14781
BJB TC-895 is a rigid, 84 Shore D casting polyurethane with an extremely high heat deflection temperature resistance. This product is RoHS/REACH compliant and uses a non-mercury based system. Black in color. This system has a work time of 6-7 minutes and a demold time of 5 -6 hours Maximum heat temperature deflection is dependent on the cure schedule used, please see the TDS for further information.

BJB TC-895 is a rigid, 84 Shore D casting polyurethane with an extremely high heat deflection temperature resistance. This product is RoHS/REACH compliant and uses a non-mercury based system. Black in color.

This system has a work time of 6-7 minutes and a demold time of 5 -6 hours

Maximum heat temperature deflection is dependent on the cure schedule used, please see the TDS for further information.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14781
Product Name BJB TC895 High Heat Resistant Polyurethane 3lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Escor™ EAA Copolymer Resins - Escor™ 5200 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 38.00 g / 10 minutes
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details