Techsil Limited BJB F180 Fast-Casting Polyurethane 80 Shore A 1kg BJPU14535

Description
DETAILS F180 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F180 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 80 Shore A 8-9 mins work time 2-3 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly shorter work time, it may be worth considering the F-181
Datasheet
Description
DETAILS F180 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F180 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 80 Shore A 8-9 mins work time 2-3 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly shorter work time, it may be worth considering the F-181
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB F180 Fast-Casting Polyurethane 80 Shore A 1kg - BJPU14535 - Techsil Limited
Bidford on Avon, United Kingdom
BJB F180 Fast-Casting Polyurethane 80 Shore A 1kg
BJPU14535
BJB F180 Fast-Casting Polyurethane 80 Shore A 1kg BJPU14535
DETAILS F180 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F180 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 80 Shore A 8-9 mins work time 2-3 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly shorter work time, it may be worth considering the F-181

DETAILS

F180 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding.

F180 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system.

Product Specifications

  • 80 Shore A
  • 8-9 mins work time
  • 2-3 hours demold time
  • Fully RoHS/REACH Compliant
  • Translucent amber in color - easy to pigment

If you are looking for a slightly shorter work time, it may be worth considering the F-181

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14535
Product Name BJB F180 Fast-Casting Polyurethane 80 Shore A 1kg
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Escor™ EAA Copolymer Resins - Escor™ 6000 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 8.20 g / 10 minutes
View Details
THERMOPLASTIC ELASTOMER (TPE) BLACK PELLETS - G7980 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details