Techsil Limited BJB TC5050 Blue Mould Silicone 50 Shore A 8.13lb BJPU14598

Description
BJB TC5050 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc). TC-5050's ability to withstand high temperatures means this grade works very well as a mask for metal spraying and welding operations. Product Benefits High tear strength High temp resistance High elongation RoHS/Reach Compliant Technical Properties Work Time: 30 minutes Demold Time: 24 hours Shore Hardness: 50 Shore A
Datasheet
Description
BJB TC5050 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc). TC-5050's ability to withstand high temperatures means this grade works very well as a mask for metal spraying and welding operations. Product Benefits High tear strength High temp resistance High elongation RoHS/Reach Compliant Technical Properties Work Time: 30 minutes Demold Time: 24 hours Shore Hardness: 50 Shore A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC5050 Blue Mould Silicone 50 Shore A 8.13lb - BJPU14598 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC5050 Blue Mould Silicone 50 Shore A 8.13lb
BJPU14598
BJB TC5050 Blue Mould Silicone 50 Shore A 8.13lb BJPU14598
BJB TC5050 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc). TC-5050's ability to withstand high temperatures means this grade works very well as a mask for metal spraying and welding operations. Product Benefits High tear strength High temp resistance High elongation RoHS/Reach Compliant Technical Properties Work Time: 30 minutes Demold Time: 24 hours Shore Hardness: 50 Shore A

BJB TC5050 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc).

TC-5050's ability to withstand high temperatures means this grade works very well as a mask for metal spraying and welding operations.

Product Benefits

  • High tear strength
  • High temp resistance
  • High elongation
  • RoHS/Reach Compliant

Technical Properties

  • Work Time: 30 minutes
  • Demold Time: 24 hours
  • Shore Hardness: 50 Shore A
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Molding Compounds and Resins
Product Number BJPU14598
Product Name BJB TC5050 Blue Mould Silicone 50 Shore A 8.13lb
Type Elastomer
Unlock Full Specs
to access all available technical data