Techsil Limited Techsil® RTV27941 Durable Mould Silicone 1.1kg TESI19123

Description
Techsil RTV27941 is a two-component, addition cure liquid silicone rubber designed for mold making. Techsil® RTV 27941 cures at room temperature to a translucent high strength elastic rubber with the addition of cure agent. (Part B). RTV27941 offers excellent molding durability to epoxy resin and polyurethane resins, along with excellent release ability. This material has a low viscosity and offers an excellent tear and tensile strengths whilst maintaining low shrinkage (with room temperature cure). Techsil® RTV27941 is recommended for prototype mold making applications within the electronics and the automotive industry. TV's; home appliances; mobile phones; copy machines; console boxes; radiator grills; lamp housing etc. Techsil® RTV 27941 cures to a 41 Shore A translucent material and will cure sufficiently in 24 hours at 25c. To achieve faster cure seeds, elevated temperatures may be used.
Datasheet
Description
Techsil RTV27941 is a two-component, addition cure liquid silicone rubber designed for mold making. Techsil® RTV 27941 cures at room temperature to a translucent high strength elastic rubber with the addition of cure agent. (Part B). RTV27941 offers excellent molding durability to epoxy resin and polyurethane resins, along with excellent release ability. This material has a low viscosity and offers an excellent tear and tensile strengths whilst maintaining low shrinkage (with room temperature cure). Techsil® RTV27941 is recommended for prototype mold making applications within the electronics and the automotive industry. TV's; home appliances; mobile phones; copy machines; console boxes; radiator grills; lamp housing etc. Techsil® RTV 27941 cures to a 41 Shore A translucent material and will cure sufficiently in 24 hours at 25c. To achieve faster cure seeds, elevated temperatures may be used.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® RTV27941 Durable Mould Silicone 1.1kg - TESI19123 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® RTV27941 Durable Mould Silicone 1.1kg
TESI19123
Techsil® RTV27941 Durable Mould Silicone 1.1kg TESI19123
Techsil RTV27941 is a two-component, addition cure liquid silicone rubber designed for mold making. Techsil® RTV 27941 cures at room temperature to a translucent high strength elastic rubber with the addition of cure agent. (Part B). RTV27941 offers excellent molding durability to epoxy resin and polyurethane resins, along with excellent release ability. This material has a low viscosity and offers an excellent tear and tensile strengths whilst maintaining low shrinkage (with room temperature cure). Techsil® RTV27941 is recommended for prototype mold making applications within the electronics and the automotive industry. TV's; home appliances; mobile phones; copy machines; console boxes; radiator grills; lamp housing etc. Techsil® RTV 27941 cures to a 41 Shore A translucent material and will cure sufficiently in 24 hours at 25c. To achieve faster cure seeds, elevated temperatures may be used.

Techsil RTV27941 is a two-component, addition cure liquid silicone rubber designed for mold making. Techsil® RTV 27941 cures at room temperature to a translucent high strength elastic rubber with the addition of cure agent. (Part B). RTV27941 offers excellent molding durability to epoxy resin and polyurethane resins, along with excellent release ability. This material has a low viscosity and offers an excellent tear and tensile strengths whilst maintaining low shrinkage (with room temperature cure). Techsil® RTV27941 is recommended for prototype mold making applications within the electronics and the automotive industry. TV's; home appliances; mobile phones; copy machines; console boxes; radiator grills; lamp housing etc. Techsil® RTV 27941 cures to a 41 Shore A translucent material and will cure sufficiently in 24 hours at 25c. To achieve faster cure seeds, elevated temperatures may be used.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Molding Compounds and Resins
Product Number TESI19123
Product Name Techsil® RTV27941 Durable Mould Silicone 1.1kg
Type Elastomer
Unlock Full Specs
to access all available technical data