Techsil Limited BJB M3160 Castable Polyurethane 60 Shore A 16lb BJPU14866

Description
BJB M3160 is a 60 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. M-3160 is part of the BJB 'M Series' which consists of PU's ranging from 30 Shore A all the way up to 90 Shore A. If you are looking for a quicker work time consider the 'F Series', or for a longer work time consider the 'L Series'. Product Specifications 60 Shore A 15 - 20 mins work time 4 - 5 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment
Datasheet
Description
BJB M3160 is a 60 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. M-3160 is part of the BJB 'M Series' which consists of PU's ranging from 30 Shore A all the way up to 90 Shore A. If you are looking for a quicker work time consider the 'F Series', or for a longer work time consider the 'L Series'. Product Specifications 60 Shore A 15 - 20 mins work time 4 - 5 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB M3160 Castable Polyurethane 60 Shore A 16lb - BJPU14866 - Techsil Limited
Bidford on Avon, United Kingdom
BJB M3160 Castable Polyurethane 60 Shore A 16lb
BJPU14866
BJB M3160 Castable Polyurethane 60 Shore A 16lb BJPU14866
BJB M3160 is a 60 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. M-3160 is part of the BJB 'M Series' which consists of PU's ranging from 30 Shore A all the way up to 90 Shore A. If you are looking for a quicker work time consider the 'F Series', or for a longer work time consider the 'L Series'. Product Specifications 60 Shore A 15 - 20 mins work time 4 - 5 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment

BJB M3160 is a 60 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio.

M-3160 is part of the BJB 'M Series' which consists of PU's ranging from 30 Shore A all the way up to 90 Shore A. If you are looking for a quicker work time consider the 'F Series', or for a longer work time consider the 'L Series'.

Product Specifications

  • 60 Shore A
  • 15 - 20 mins work time
  • 4 - 5 hours demold time
  • Fully RoHS/REACH Compliant
  • Translucent amber in color - easy to pigment
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14866
Product Name BJB M3160 Castable Polyurethane 60 Shore A 16lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 3027A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Melt Flow 3.50 g / 10 minutes
View Details
Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical System Fluoropolymer
Features BioMedical
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details