Techsil Limited BJB RF5215 PVA Mould Release Film/Agent 8.2lb BJPU14766

Description
BJB RF-5215 is a water-soluble parting film (PVA) recommended for separation between polyester, epoxy and polyurethane resins from various mold surfaces. It is typically applied by a siphon cup spray gun, but can also be brushed or painted on. After the part has been separated from the mold surface, release film RF-5215 can be easily be stripped and washed from the mold or model with water. Please note, this product is not recommended for use with resins containing water or giving off water during cure or with automotive finishes as damage may occur.
Datasheet
Description
BJB RF-5215 is a water-soluble parting film (PVA) recommended for separation between polyester, epoxy and polyurethane resins from various mold surfaces. It is typically applied by a siphon cup spray gun, but can also be brushed or painted on. After the part has been separated from the mold surface, release film RF-5215 can be easily be stripped and washed from the mold or model with water. Please note, this product is not recommended for use with resins containing water or giving off water during cure or with automotive finishes as damage may occur.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB RF5215 PVA Mould Release Film/Agent 8.2lb - BJPU14766 - Techsil Limited
Bidford on Avon, United Kingdom
BJB RF5215 PVA Mould Release Film/Agent 8.2lb
BJPU14766
BJB RF5215 PVA Mould Release Film/Agent 8.2lb BJPU14766
BJB RF-5215 is a water-soluble parting film (PVA) recommended for separation between polyester, epoxy and polyurethane resins from various mold surfaces. It is typically applied by a siphon cup spray gun, but can also be brushed or painted on. After the part has been separated from the mold surface, release film RF-5215 can be easily be stripped and washed from the mold or model with water. Please note, this product is not recommended for use with resins containing water or giving off water during cure or with automotive finishes as damage may occur.

BJB RF-5215 is a water-soluble parting film (PVA) recommended for separation between polyester, epoxy and polyurethane resins from various mold surfaces. It is typically applied by a siphon cup spray gun, but can also be brushed or painted on. After the part has been separated from the mold surface, release film RF-5215 can be easily be stripped and washed from the mold or model with water. Please note, this product is not recommended for use with resins containing water or giving off water during cure or with automotive finishes as damage may occur.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14766
Product Name BJB RF5215 PVA Mould Release Film/Agent 8.2lb
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 4160 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9600 psi (66190 KPa)
Elongation 420.0 %
View Details
Fluon+ ™ Melt Processable Compounds - ECTFE 2000 - AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details