Techsil Limited Momentive TSE3466 RTV Mould Making Silicone 5.5kg MOSI17170

Description
TSE3466 is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure to a translucent, high strength, high hardness elastic silicone rubber with the addition of the curing agent. Product Benefits Convenient 10:1 mixing ratio Excellent dimensional stability High tensile strength Excellent release ability Virtually no shrinkage (at room temperature cure) Technical Properties Color: Translucent Cured Shore Hardness: 60 Shore A Elongation: 350%
Datasheet
Description
TSE3466 is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure to a translucent, high strength, high hardness elastic silicone rubber with the addition of the curing agent. Product Benefits Convenient 10:1 mixing ratio Excellent dimensional stability High tensile strength Excellent release ability Virtually no shrinkage (at room temperature cure) Technical Properties Color: Translucent Cured Shore Hardness: 60 Shore A Elongation: 350%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE3466 RTV Mould Making Silicone 5.5kg - MOSI17170 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE3466 RTV Mould Making Silicone 5.5kg
MOSI17170
Momentive TSE3466 RTV Mould Making Silicone 5.5kg MOSI17170
TSE3466 is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure to a translucent, high strength, high hardness elastic silicone rubber with the addition of the curing agent. Product Benefits Convenient 10:1 mixing ratio Excellent dimensional stability High tensile strength Excellent release ability Virtually no shrinkage (at room temperature cure) Technical Properties Color: Translucent Cured Shore Hardness: 60 Shore A Elongation: 350%

TSE3466 is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure to a translucent, high strength, high hardness elastic silicone rubber with the addition of the curing agent.

Product Benefits

  • Convenient 10:1 mixing ratio
  • Excellent dimensional stability
  • High tensile strength
  • Excellent release ability
  • Virtually no shrinkage (at room temperature cure)

Technical Properties

  • Color: Translucent
  • Cured Shore Hardness: 60 Shore A
  • Elongation: 350%
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Molding Compounds and Resins
Product Number MOSI17170
Product Name Momentive TSE3466 RTV Mould Making Silicone 5.5kg
Type Elastomer
Unlock Full Specs
to access all available technical data