Techsil Limited Techsil® 50cSt High Temp Silicone Fluid 10lb/4.5kg TESI04126

Description
Techsil® Silicone Fluid 50cs is a high temperature Silicone Oil which is a water-white dimethyl fluid. Techsil® Silicone Fluid is characterized by high-temperature stability, oxidation resistance and only a small change in viscosity with temperature. In addition, the fluids are chemically very inert, have good electrical properties, high compressibility and good resistance to shear breakdown. Techsil® Silicone dimethyl fluids are chemically inert and are unaffected by most materials and have no deleterious effect on most common materials of construction. Techsil® Silicone fluids are exceptionally stable when exposed to high temperatures. At 315ºC, thermal rearrangement of the silicone molecular structure begins and, as the temperature rises still further, low-molecular weight siloxane volatiles are formed. Techsil® Silicone dimethyl fluids have been developed for use in industrial applications. No guarantee can be given that they can be used safely in medical/cosmetic applications. Techsil® Silicone fluids are available in a range of viscosities.
Datasheet
Description
Techsil® Silicone Fluid 50cs is a high temperature Silicone Oil which is a water-white dimethyl fluid. Techsil® Silicone Fluid is characterized by high-temperature stability, oxidation resistance and only a small change in viscosity with temperature. In addition, the fluids are chemically very inert, have good electrical properties, high compressibility and good resistance to shear breakdown. Techsil® Silicone dimethyl fluids are chemically inert and are unaffected by most materials and have no deleterious effect on most common materials of construction. Techsil® Silicone fluids are exceptionally stable when exposed to high temperatures. At 315ºC, thermal rearrangement of the silicone molecular structure begins and, as the temperature rises still further, low-molecular weight siloxane volatiles are formed. Techsil® Silicone dimethyl fluids have been developed for use in industrial applications. No guarantee can be given that they can be used safely in medical/cosmetic applications. Techsil® Silicone fluids are available in a range of viscosities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® 50cSt High Temp Silicone Fluid 10lb/4.5kg - TESI04126 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® 50cSt High Temp Silicone Fluid 10lb/4.5kg
TESI04126
Techsil® 50cSt High Temp Silicone Fluid 10lb/4.5kg TESI04126
Techsil® Silicone Fluid 50cs is a high temperature Silicone Oil which is a water-white dimethyl fluid. Techsil® Silicone Fluid is characterized by high-temperature stability, oxidation resistance and only a small change in viscosity with temperature. In addition, the fluids are chemically very inert, have good electrical properties, high compressibility and good resistance to shear breakdown. Techsil® Silicone dimethyl fluids are chemically inert and are unaffected by most materials and have no deleterious effect on most common materials of construction. Techsil® Silicone fluids are exceptionally stable when exposed to high temperatures. At 315ºC, thermal rearrangement of the silicone molecular structure begins and, as the temperature rises still further, low-molecular weight siloxane volatiles are formed. Techsil® Silicone dimethyl fluids have been developed for use in industrial applications. No guarantee can be given that they can be used safely in medical/cosmetic applications. Techsil® Silicone fluids are available in a range of viscosities.

Techsil® Silicone Fluid 50cs is a high temperature Silicone Oil which is a water-white dimethyl fluid. Techsil® Silicone Fluid is characterized by high-temperature stability, oxidation resistance and only a small change in viscosity with temperature. In addition, the fluids are chemically very inert, have good electrical properties, high compressibility and good resistance to shear breakdown. Techsil® Silicone dimethyl fluids are chemically inert and are unaffected by most materials and have no deleterious effect on most common materials of construction. Techsil® Silicone fluids are exceptionally stable when exposed to high temperatures. At 315ºC, thermal rearrangement of the silicone molecular structure begins and, as the temperature rises still further, low-molecular weight siloxane volatiles are formed. Techsil® Silicone dimethyl fluids have been developed for use in industrial applications. No guarantee can be given that they can be used safely in medical/cosmetic applications. Techsil® Silicone fluids are available in a range of viscosities.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number TESI04126
Product Name Techsil® 50cSt High Temp Silicone Fluid 10lb/4.5kg
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Optema™ EMA Copolymer Resins - Optema™ TC 110 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details
Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical System Fluoropolymer
Features BioMedical
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details