Techsil Limited BJB TC5030 Translucent Silicone Rubber 8lb 13oz BJPU14790

Description
BJB TC5030 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. Product Benefits Translucent in color - easy to pigment RoHS/Reach Compliant Technical Properties Technical Properties Work Time: 25 minutes Demold Time: 24 hours Shore Hardness: 30 Shore A
Datasheet
Description
BJB TC5030 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. Product Benefits Translucent in color - easy to pigment RoHS/Reach Compliant Technical Properties Technical Properties Work Time: 25 minutes Demold Time: 24 hours Shore Hardness: 30 Shore A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC5030 Translucent Silicone Rubber 8lb 13oz - BJPU14790 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC5030 Translucent Silicone Rubber 8lb 13oz
BJPU14790
BJB TC5030 Translucent Silicone Rubber 8lb 13oz BJPU14790
BJB TC5030 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. Product Benefits Translucent in color - easy to pigment RoHS/Reach Compliant Technical Properties Technical Properties Work Time: 25 minutes Demold Time: 24 hours Shore Hardness: 30 Shore A

BJB TC5030 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts.

Product Benefits

  • Translucent in color - easy to pigment
  • RoHS/Reach Compliant

Technical Properties

  • Technical Properties
  • Work Time: 25 minutes
  • Demold Time: 24 hours
  • Shore Hardness: 30 Shore A
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14790
Product Name BJB TC5030 Translucent Silicone Rubber 8lb 13oz
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Molded and Extruded Products - Exact™ 5101 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8600 psi (59295 KPa)
Elongation 420.0 %
View Details
Fluon® PTFE Coagulated Dispersion Polymers -  - AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details