Techsil Limited BJB TC892 Rigid Polyurethane 80 Shore D 4lb BJPU14721

Description
BJB TC892 is a rigid polyurethane system that can be used to hand pour large electronic housings, models of all kinds and point pf purchase items. Product Benefits Low viscosity Long working time Easy to use 1:1 mix ratio Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 20 minutes Demold Time: 5 - 6 hours Shore Hardness: 80 Shore D
Datasheet
Description
BJB TC892 is a rigid polyurethane system that can be used to hand pour large electronic housings, models of all kinds and point pf purchase items. Product Benefits Low viscosity Long working time Easy to use 1:1 mix ratio Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 20 minutes Demold Time: 5 - 6 hours Shore Hardness: 80 Shore D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC892 Rigid Polyurethane 80 Shore D 4lb - BJPU14721 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC892 Rigid Polyurethane 80 Shore D 4lb
BJPU14721
BJB TC892 Rigid Polyurethane 80 Shore D 4lb BJPU14721
BJB TC892 is a rigid polyurethane system that can be used to hand pour large electronic housings, models of all kinds and point pf purchase items. Product Benefits Low viscosity Long working time Easy to use 1:1 mix ratio Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 20 minutes Demold Time: 5 - 6 hours Shore Hardness: 80 Shore D

BJB TC892 is a rigid polyurethane system that can be used to hand pour large electronic housings, models of all kinds and point pf purchase items.

Product Benefits

  • Low viscosity
  • Long working time
  • Easy to use 1:1 mix ratio
  • Non-mercury based catalyst system
  • RoHS/REACH Compliant

Technical Properties

  • Work Time: 20 minutes
  • Demold Time: 5 - 6 hours
  • Shore Hardness: 80 Shore D
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14721
Product Name BJB TC892 Rigid Polyurethane 80 Shore D 4lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 110 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 2.00 g / 10 minutes
View Details
HIGH DENSITY POLYETHYLENE (HDPE) - NATURAL PELLETS (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details