Techsil Limited BJB FD70 Casting Polyurethane 70 Shore D 11.2lb BJPU14599

Description
BJB FD-70 is a semi rigid, fast reacting 70 Shore D Polyurethane elastomer which exhibits great flexibility and excellent durability. This tough, abrasion resistant system easily processes at room temperature and offers superior performance in many applications such as rollers, foundry tooling and high impact semi rigid parts. FD70 is RoHS/REACH compliant making it very environmentally friendly to use and benefits from very high tear and tensile strength. This product is also available in a wide range of shore hardness's.
Datasheet
Description
BJB FD-70 is a semi rigid, fast reacting 70 Shore D Polyurethane elastomer which exhibits great flexibility and excellent durability. This tough, abrasion resistant system easily processes at room temperature and offers superior performance in many applications such as rollers, foundry tooling and high impact semi rigid parts. FD70 is RoHS/REACH compliant making it very environmentally friendly to use and benefits from very high tear and tensile strength. This product is also available in a wide range of shore hardness's.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB FD70 Casting Polyurethane 70 Shore D 11.2lb - BJPU14599 - Techsil Limited
Bidford on Avon, United Kingdom
BJB FD70 Casting Polyurethane 70 Shore D 11.2lb
BJPU14599
BJB FD70 Casting Polyurethane 70 Shore D 11.2lb BJPU14599
BJB FD-70 is a semi rigid, fast reacting 70 Shore D Polyurethane elastomer which exhibits great flexibility and excellent durability. This tough, abrasion resistant system easily processes at room temperature and offers superior performance in many applications such as rollers, foundry tooling and high impact semi rigid parts. FD70 is RoHS/REACH compliant making it very environmentally friendly to use and benefits from very high tear and tensile strength. This product is also available in a wide range of shore hardness's.

BJB FD-70 is a semi rigid, fast reacting 70 Shore D Polyurethane elastomer which exhibits great flexibility and excellent durability. This tough, abrasion resistant system easily processes at room temperature and offers superior performance in many applications such as rollers, foundry tooling and high impact semi rigid parts. FD70 is RoHS/REACH compliant making it very environmentally friendly to use and benefits from very high tear and tensile strength. This product is also available in a wide range of shore hardness's.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14599
Product Name BJB FD70 Casting Polyurethane 70 Shore D 11.2lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4056A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9400 psi (64811 KPa)
Elongation 490.0 %
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Deflection Temperature 257 F (125 C)
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details