Techsil Limited BJB TC802 Casting Polyurethane 73 Shore D 15.2lb BJPU14900

Description
BJB TC-802 is an easy to use rigid urethane casting material with a low viscosity and quick demold times. This systems exhibits good physical and heat capabilities. Great product to use when ABS-type parts with a quick turnaround are required. Product Specifications 73 Shore D 71.5 mins work time 10 mins demold time Fully RoHS/REACH Compliant Opaque white in color Low viscosity
Datasheet
Description
BJB TC-802 is an easy to use rigid urethane casting material with a low viscosity and quick demold times. This systems exhibits good physical and heat capabilities. Great product to use when ABS-type parts with a quick turnaround are required. Product Specifications 73 Shore D 71.5 mins work time 10 mins demold time Fully RoHS/REACH Compliant Opaque white in color Low viscosity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC802 Casting Polyurethane 73 Shore D 15.2lb - BJPU14900 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC802 Casting Polyurethane 73 Shore D 15.2lb
BJPU14900
BJB TC802 Casting Polyurethane 73 Shore D 15.2lb BJPU14900
BJB TC-802 is an easy to use rigid urethane casting material with a low viscosity and quick demold times. This systems exhibits good physical and heat capabilities. Great product to use when ABS-type parts with a quick turnaround are required. Product Specifications 73 Shore D 71.5 mins work time 10 mins demold time Fully RoHS/REACH Compliant Opaque white in color Low viscosity

BJB TC-802 is an easy to use rigid urethane casting material with a low viscosity and quick demold times. This systems exhibits good physical and heat capabilities. Great product to use when ABS-type parts with a quick turnaround are required.

Product Specifications

  • 73 Shore D
  • 71.5 mins work time
  • 10 mins demold time
  • Fully RoHS/REACH Compliant
  • Opaque white in color
  • Low viscosity
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14900
Product Name BJB TC802 Casting Polyurethane 73 Shore D 15.2lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 4151 Cast - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 11000 psi (75843 KPa)
Elongation 360.0 %
View Details
Low Viscosity Structural Epoxy Adhesive System - EP112 - Master Bond, Inc.
Specs
Type Thermally cured; Optical
Chemical System Epoxy; Cycloaliphatic, 100% Solids
Industry Electronics; Electrical Power or High Voltage; Optoelectronics or Photonics
View Details
Intermediate Fluorine Terpolymers -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry Automotive; OEM or Industrial; Fuel Applications, Diaphragms, Fuel Hose, Flu Duct Expansion Joints, Pipe / Tank Liners, Chemical Processing, Diesel, Shaft Seals, Pollution Control
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details