Techsil Limited BJB AP1230 Polyurethane Adhesive 50ml 1:1 BJPU14640

Description
AP-1230 is a two part, flexible polyurethane adhesive with a 3-4 minute work time, also known as Armor-Bond Flex. Designed to bond together many of BJB's flexible (25 Shore A and under) polyurethane cast products, this adhesive exhibits excellent bond strength and shock absorption. AP1230 can also be used to bond BJB flexible polyurethane foams and other flexible substrates. This quick setting adhesive is fully RoHS/REACH compliant and comes out as a thixotropic bead; it remains flexible even when set. AP1230 comes packed in 50ml 1:1 side by side cartridges, and each cartridge is supplied with 2 dispensing nozzles. A 50ml 1:1 dispensing gun will be required, this item is sold separately.
Datasheet
Description
AP-1230 is a two part, flexible polyurethane adhesive with a 3-4 minute work time, also known as Armor-Bond Flex. Designed to bond together many of BJB's flexible (25 Shore A and under) polyurethane cast products, this adhesive exhibits excellent bond strength and shock absorption. AP1230 can also be used to bond BJB flexible polyurethane foams and other flexible substrates. This quick setting adhesive is fully RoHS/REACH compliant and comes out as a thixotropic bead; it remains flexible even when set. AP1230 comes packed in 50ml 1:1 side by side cartridges, and each cartridge is supplied with 2 dispensing nozzles. A 50ml 1:1 dispensing gun will be required, this item is sold separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB AP1230 Polyurethane Adhesive 50ml 1:1 - BJPU14640 - Techsil Limited
Bidford on Avon, United Kingdom
BJB AP1230 Polyurethane Adhesive 50ml 1:1
BJPU14640
BJB AP1230 Polyurethane Adhesive 50ml 1:1 BJPU14640
AP-1230 is a two part, flexible polyurethane adhesive with a 3-4 minute work time, also known as Armor-Bond Flex. Designed to bond together many of BJB's flexible (25 Shore A and under) polyurethane cast products, this adhesive exhibits excellent bond strength and shock absorption. AP1230 can also be used to bond BJB flexible polyurethane foams and other flexible substrates. This quick setting adhesive is fully RoHS/REACH compliant and comes out as a thixotropic bead; it remains flexible even when set. AP1230 comes packed in 50ml 1:1 side by side cartridges, and each cartridge is supplied with 2 dispensing nozzles. A 50ml 1:1 dispensing gun will be required, this item is sold separately.

AP-1230 is a two part, flexible polyurethane adhesive with a 3-4 minute work time, also known as Armor-Bond Flex. Designed to bond together many of BJB's flexible (25 Shore A and under) polyurethane cast products, this adhesive exhibits excellent bond strength and shock absorption. AP1230 can also be used to bond BJB flexible polyurethane foams and other flexible substrates. This quick setting adhesive is fully RoHS/REACH compliant and comes out as a thixotropic bead; it remains flexible even when set. AP1230 comes packed in 50ml 1:1 side by side cartridges, and each cartridge is supplied with 2 dispensing nozzles. A 50ml 1:1 dispensing gun will be required, this item is sold separately.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14640
Product Name BJB AP1230 Polyurethane Adhesive 50ml 1:1
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Escor™ EAA Copolymer Resins - Escor™ 5200 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 38.00 g / 10 minutes
View Details
CYCLIC OLEFIN COPOLYMER (COC-MEDICAL) NATURAL PELLETS - 8007S (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Ethylene Copolymer (EEA, EVA, EBAC)
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details