Techsil Limited Techsil® 50cSt High Temp Silicone Fluid 40lb/18kg TESI04128

Description
Techsil® Silicone Fluid 50cs is a high temperature Silicone Oil which is a water-white dimethyl fluid. Techsil® Silicone Fluid is characterized by high-temperature stability, oxidation resistance and only a small change in viscosity with temperature. In addition, the fluids are chemically very inert, have good electrical properties, high compressibility and good resistance to shear breakdown. Techsil® Silicone dimethyl fluids are chemically inert and are unaffected by most materials and have no deleterious effect on most common materials of construction. Techsil® Silicone fluids are exceptionally stable when exposed to high temperatures. At 315ºC, thermal rearrangement of the silicone molecular structure begins and, as the temperature rises still further, low-molecular weight siloxane volatiles are formed. Techsil® Silicone dimethyl fluids have been developed for use in industrial applications. No guarantee can be given that they can be used safely in medical/cosmetic applications. Techsil® Silicone fluids are available in a range of viscosities.
Datasheet
Description
Techsil® Silicone Fluid 50cs is a high temperature Silicone Oil which is a water-white dimethyl fluid. Techsil® Silicone Fluid is characterized by high-temperature stability, oxidation resistance and only a small change in viscosity with temperature. In addition, the fluids are chemically very inert, have good electrical properties, high compressibility and good resistance to shear breakdown. Techsil® Silicone dimethyl fluids are chemically inert and are unaffected by most materials and have no deleterious effect on most common materials of construction. Techsil® Silicone fluids are exceptionally stable when exposed to high temperatures. At 315ºC, thermal rearrangement of the silicone molecular structure begins and, as the temperature rises still further, low-molecular weight siloxane volatiles are formed. Techsil® Silicone dimethyl fluids have been developed for use in industrial applications. No guarantee can be given that they can be used safely in medical/cosmetic applications. Techsil® Silicone fluids are available in a range of viscosities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® 50cSt High Temp Silicone Fluid 40lb/18kg - TESI04128 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® 50cSt High Temp Silicone Fluid 40lb/18kg
TESI04128
Techsil® 50cSt High Temp Silicone Fluid 40lb/18kg TESI04128
Techsil® Silicone Fluid 50cs is a high temperature Silicone Oil which is a water-white dimethyl fluid. Techsil® Silicone Fluid is characterized by high-temperature stability, oxidation resistance and only a small change in viscosity with temperature. In addition, the fluids are chemically very inert, have good electrical properties, high compressibility and good resistance to shear breakdown. Techsil® Silicone dimethyl fluids are chemically inert and are unaffected by most materials and have no deleterious effect on most common materials of construction. Techsil® Silicone fluids are exceptionally stable when exposed to high temperatures. At 315ºC, thermal rearrangement of the silicone molecular structure begins and, as the temperature rises still further, low-molecular weight siloxane volatiles are formed. Techsil® Silicone dimethyl fluids have been developed for use in industrial applications. No guarantee can be given that they can be used safely in medical/cosmetic applications. Techsil® Silicone fluids are available in a range of viscosities.

Techsil® Silicone Fluid 50cs is a high temperature Silicone Oil which is a water-white dimethyl fluid. Techsil® Silicone Fluid is characterized by high-temperature stability, oxidation resistance and only a small change in viscosity with temperature. In addition, the fluids are chemically very inert, have good electrical properties, high compressibility and good resistance to shear breakdown. Techsil® Silicone dimethyl fluids are chemically inert and are unaffected by most materials and have no deleterious effect on most common materials of construction. Techsil® Silicone fluids are exceptionally stable when exposed to high temperatures. At 315ºC, thermal rearrangement of the silicone molecular structure begins and, as the temperature rises still further, low-molecular weight siloxane volatiles are formed. Techsil® Silicone dimethyl fluids have been developed for use in industrial applications. No guarantee can be given that they can be used safely in medical/cosmetic applications. Techsil® Silicone fluids are available in a range of viscosities.

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number TESI04128
Product Name Techsil® 50cSt High Temp Silicone Fluid 40lb/18kg
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 4160A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9600 psi (66190 KPa)
Elongation 420.0 %
View Details
Fluon® Granular Polymers -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Pellets -  - MarShield
Specs
Form / Shape Pellets
Industry Radiation Shielding, Nuclear and Neutron Radiography Research and Test Reactors
View Details