Techsil Limited BJB FD70 Polyurethane Quart Kit 2lb 12.8oz BJPU14632

Description
BJB TC854 is an extremely stiff, high impact polyurethane system ideal for when exact color matching is required. This material is a popular choice for a wide variety of applications. Product Benefits High impact strength High heat distortion Excellent for vacuum or pressure casting Low viscosity Low shrinkage Translucent in color - easy to pigment Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 6 - 8 minutes Demold Time: 2 - 3 hours Shore Hardness: 84 Shore D
Datasheet
Description
BJB TC854 is an extremely stiff, high impact polyurethane system ideal for when exact color matching is required. This material is a popular choice for a wide variety of applications. Product Benefits High impact strength High heat distortion Excellent for vacuum or pressure casting Low viscosity Low shrinkage Translucent in color - easy to pigment Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 6 - 8 minutes Demold Time: 2 - 3 hours Shore Hardness: 84 Shore D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB FD70 Polyurethane Quart Kit 2lb 12.8oz - BJPU14632 - Techsil Limited
Bidford on Avon, United Kingdom
BJB FD70 Polyurethane Quart Kit 2lb 12.8oz
BJPU14632
BJB FD70 Polyurethane Quart Kit 2lb 12.8oz BJPU14632
BJB TC854 is an extremely stiff, high impact polyurethane system ideal for when exact color matching is required. This material is a popular choice for a wide variety of applications. Product Benefits High impact strength High heat distortion Excellent for vacuum or pressure casting Low viscosity Low shrinkage Translucent in color - easy to pigment Non-mercury based catalyst system RoHS/REACH Compliant Technical Properties Work Time: 6 - 8 minutes Demold Time: 2 - 3 hours Shore Hardness: 84 Shore D

BJB TC854 is an extremely stiff, high impact polyurethane system ideal for when exact color matching is required. This material is a popular choice for a wide variety of applications.

Product Benefits

  • High impact strength
  • High heat distortion
  • Excellent for vacuum or pressure casting
  • Low viscosity
  • Low shrinkage
  • Translucent in color - easy to pigment
  • Non-mercury based catalyst system
  • RoHS/REACH Compliant

Technical Properties

  • Work Time: 6 - 8 minutes
  • Demold Time: 2 - 3 hours
  • Shore Hardness: 84 Shore D
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14632
Product Name BJB FD70 Polyurethane Quart Kit 2lb 12.8oz
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4006 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Melt Flow 10.00 g / 10 minutes
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - 4820WZ (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details