Techsil Limited Momentive RTV664 Blue Moulding Silicone Kit 11lb MOSI07019

Description
RTV664 is a two part addition curing mold making silicone rubber from Momentive which offers a high durometer for applications requiring greater dimensional stability. It offers excellent chemical and abrasion resistance and was designed for use in high production applications on manufacturing lines. Product Benefits Convenient 10:1 mixing ratio Excellent dimensional stability High tear strength Virtually no shrinkage (at room temperature cure) Excellent chemical and abrasion resistance Long working time at room temperature allows for potting or reproduction of larger parts Cure rate can be accelerate with heat Technical Properties Color: Blue Cured Shore Hardness: 62 Shore A Elongation: 245% Operating Temperature: -60°C to +200°C
Datasheet
Description
RTV664 is a two part addition curing mold making silicone rubber from Momentive which offers a high durometer for applications requiring greater dimensional stability. It offers excellent chemical and abrasion resistance and was designed for use in high production applications on manufacturing lines. Product Benefits Convenient 10:1 mixing ratio Excellent dimensional stability High tear strength Virtually no shrinkage (at room temperature cure) Excellent chemical and abrasion resistance Long working time at room temperature allows for potting or reproduction of larger parts Cure rate can be accelerate with heat Technical Properties Color: Blue Cured Shore Hardness: 62 Shore A Elongation: 245% Operating Temperature: -60°C to +200°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive RTV664 Blue Moulding Silicone Kit 11lb - MOSI07019 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive RTV664 Blue Moulding Silicone Kit 11lb
MOSI07019
Momentive RTV664 Blue Moulding Silicone Kit 11lb MOSI07019
RTV664 is a two part addition curing mold making silicone rubber from Momentive which offers a high durometer for applications requiring greater dimensional stability. It offers excellent chemical and abrasion resistance and was designed for use in high production applications on manufacturing lines. Product Benefits Convenient 10:1 mixing ratio Excellent dimensional stability High tear strength Virtually no shrinkage (at room temperature cure) Excellent chemical and abrasion resistance Long working time at room temperature allows for potting or reproduction of larger parts Cure rate can be accelerate with heat Technical Properties Color: Blue Cured Shore Hardness: 62 Shore A Elongation: 245% Operating Temperature: -60°C to +200°C

RTV664 is a two part addition curing mold making silicone rubber from Momentive which offers a high durometer for applications requiring greater dimensional stability. It offers excellent chemical and abrasion resistance and was designed for use in high production applications on manufacturing lines.

Product Benefits

  • Convenient 10:1 mixing ratio
  • Excellent dimensional stability
  • High tear strength
  • Virtually no shrinkage (at room temperature cure)
  • Excellent chemical and abrasion resistance
  • Long working time at room temperature allows for potting or reproduction of larger parts
  • Cure rate can be accelerate with heat

Technical Properties

  • Color: Blue
  • Cured Shore Hardness: 62 Shore A
  • Elongation: 245%
  • Operating Temperature: -60°C to +200°C
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Molding Compounds and Resins
Product Number MOSI07019
Product Name Momentive RTV664 Blue Moulding Silicone Kit 11lb
Type Elastomer
Unlock Full Specs
to access all available technical data