Techsil Limited BJB F191 Fast Cast Polyurethane 90 Shore A 1kg BJPU14612

Description
F191 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F191 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 90 Shore A 4-5 mins work time 1-2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-190
Datasheet
Description
F191 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F191 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 90 Shore A 4-5 mins work time 1-2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-190
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB F191 Fast Cast Polyurethane 90 Shore A 1kg - BJPU14612 - Techsil Limited
Bidford on Avon, United Kingdom
BJB F191 Fast Cast Polyurethane 90 Shore A 1kg
BJPU14612
BJB F191 Fast Cast Polyurethane 90 Shore A 1kg BJPU14612
F191 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F191 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 90 Shore A 4-5 mins work time 1-2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment If you are looking for a slightly longer work time, it may be worth considering the F-190

F191 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding.

F191 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system.

Product Specifications

  • 90 Shore A
  • 4-5 mins work time
  • 1-2 hours demold time
  • Fully RoHS/REACH Compliant
  • Translucent amber in color - easy to pigment

If you are looking for a slightly longer work time, it may be worth considering the F-190

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14612
Product Name BJB F191 Fast Cast Polyurethane 90 Shore A 1kg
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3236 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8600 psi (59295 KPa)
Elongation 480.0 %
View Details
POLYPROPYLENE (PP) 20 GLASS FILLED - BLACK PELLETS DualPoly (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details