Techsil Limited Momentive TSE3455ST A & B Moulding Silicone 400ml MOSI02277

Description
TSE3455 ST is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure at room temperature with the addition of the curing agent. Potential applications include prototype mold making for electric & electronics industry such as TVs, home appliances, mobile phones, copy machines etc. It is also ideal for the creation of prototype molds for the automotive industry for the creation of console boxes, radiator grills, lamp housings etc. Product Benefits Convenient 10:1 mixing ratio Excellent molding durability to epoxy resins and polyurethane resins Excellent release ability Low viscosity Excellent tear and tensile strength Virtually no shrinkage (at room temperature cure) Technical Properties Color: Translucent Cured Shore Hardness: 41 Shore A Elongation: 360%
Description
TSE3455 ST is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure at room temperature with the addition of the curing agent. Potential applications include prototype mold making for electric & electronics industry such as TVs, home appliances, mobile phones, copy machines etc. It is also ideal for the creation of prototype molds for the automotive industry for the creation of console boxes, radiator grills, lamp housings etc. Product Benefits Convenient 10:1 mixing ratio Excellent molding durability to epoxy resins and polyurethane resins Excellent release ability Low viscosity Excellent tear and tensile strength Virtually no shrinkage (at room temperature cure) Technical Properties Color: Translucent Cured Shore Hardness: 41 Shore A Elongation: 360%

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE3455ST A & B Moulding Silicone 400ml - MOSI02277 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE3455ST A & B Moulding Silicone 400ml
MOSI02277
Momentive TSE3455ST A & B Moulding Silicone 400ml MOSI02277
TSE3455 ST is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure at room temperature with the addition of the curing agent. Potential applications include prototype mold making for electric & electronics industry such as TVs, home appliances, mobile phones, copy machines etc. It is also ideal for the creation of prototype molds for the automotive industry for the creation of console boxes, radiator grills, lamp housings etc. Product Benefits Convenient 10:1 mixing ratio Excellent molding durability to epoxy resins and polyurethane resins Excellent release ability Low viscosity Excellent tear and tensile strength Virtually no shrinkage (at room temperature cure) Technical Properties Color: Translucent Cured Shore Hardness: 41 Shore A Elongation: 360%

TSE3455 ST is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure at room temperature with the addition of the curing agent.

Potential applications include prototype mold making for electric & electronics industry such as TVs, home appliances, mobile phones, copy machines etc. It is also ideal for the creation of prototype molds for the automotive industry for the creation of console boxes, radiator grills, lamp housings etc.

Product Benefits

  • Convenient 10:1 mixing ratio
  • Excellent molding durability to epoxy resins and polyurethane resins
  • Excellent release ability
  • Low viscosity
  • Excellent tear and tensile strength
  • Virtually no shrinkage (at room temperature cure)

Technical Properties

  • Color: Translucent
  • Cured Shore Hardness: 41 Shore A
  • Elongation: 360%
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number MOSI02277
Product Name Momentive TSE3455ST A & B Moulding Silicone 400ml
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 3027A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Melt Flow 3.50 g / 10 minutes
View Details
Fluoroelastomers - AFLAS - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Elastomer
Chemical System Fluor elastomer
Industry Automotive; Electrical Power or High Voltage; Sanitary; OEM or Industrial
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details