Techsil Limited BJB TC854 Translucent Polyurethane 84D 12.8LB BJPU14627

Description
BJB TC854 is an extremely stiff, high impact polyurethane system ideal for when exact color matching is required. This material is a popular choice for a wide variety of applications. Product Benefits High impact strength High heat distortion Excellent for vacuum or pressure casting Low viscosity Low shrinkage Translucent in color - easy to pigment Non-mercury based catalyst system RoHS/REACH CompliantTechnical Properties Work Time: 6 - 8 minutes Demold Time: 2 - 3 hours Shore Hardness: 84 Shore D
Datasheet
Description
BJB TC854 is an extremely stiff, high impact polyurethane system ideal for when exact color matching is required. This material is a popular choice for a wide variety of applications. Product Benefits High impact strength High heat distortion Excellent for vacuum or pressure casting Low viscosity Low shrinkage Translucent in color - easy to pigment Non-mercury based catalyst system RoHS/REACH CompliantTechnical Properties Work Time: 6 - 8 minutes Demold Time: 2 - 3 hours Shore Hardness: 84 Shore D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC854 Translucent Polyurethane 84D 12.8LB - BJPU14627 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC854 Translucent Polyurethane 84D 12.8LB
BJPU14627
BJB TC854 Translucent Polyurethane 84D 12.8LB BJPU14627
BJB TC854 is an extremely stiff, high impact polyurethane system ideal for when exact color matching is required. This material is a popular choice for a wide variety of applications. Product Benefits High impact strength High heat distortion Excellent for vacuum or pressure casting Low viscosity Low shrinkage Translucent in color - easy to pigment Non-mercury based catalyst system RoHS/REACH CompliantTechnical Properties Work Time: 6 - 8 minutes Demold Time: 2 - 3 hours Shore Hardness: 84 Shore D

BJB TC854 is an extremely stiff, high impact polyurethane system ideal for when exact color matching is required. This material is a popular choice for a wide variety of applications.

Product Benefits

  • High impact strength
  • High heat distortion
  • Excellent for vacuum or pressure casting
  • Low viscosity
  • Low shrinkage
  • Translucent in color - easy to pigment
  • Non-mercury based catalyst system
  • RoHS/REACH CompliantTechnical Properties
  • Work Time: 6 - 8 minutes
  • Demold Time: 2 - 3 hours
  • Shore Hardness: 84 Shore D
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14627
Product Name BJB TC854 Translucent Polyurethane 84D 12.8LB
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Optema™ EMA Copolymer Resins - Optema™ TC 110 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 2.00 g / 10 minutes
View Details
Fluon+ ™ Filled PTFE Compounds - FC 168 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details