Techsil Limited BJB M3115 Casting Polyurethane 15 Shore A 4lb Kit BJPU14828

Description
BJB M3115 is a flexible polyurethane system which exhibits exceptional physical properties. It is ideal for processing by hand or via cartridge dispensing, perfect for a variety of part and molding applications. The BJB 'M Series' offers a medium work-time, between 10 - 20 minutes. If you are looking for a faster work time, it may be worth considering the BJB 'F Range'. Product Specifications 15 Shore A 15 - 20 minute work time 6 - 8 hour demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment
Datasheet
Description
BJB M3115 is a flexible polyurethane system which exhibits exceptional physical properties. It is ideal for processing by hand or via cartridge dispensing, perfect for a variety of part and molding applications. The BJB 'M Series' offers a medium work-time, between 10 - 20 minutes. If you are looking for a faster work time, it may be worth considering the BJB 'F Range'. Product Specifications 15 Shore A 15 - 20 minute work time 6 - 8 hour demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB M3115 Casting Polyurethane 15 Shore A 4lb Kit - BJPU14828 - Techsil Limited
Bidford on Avon, United Kingdom
BJB M3115 Casting Polyurethane 15 Shore A 4lb Kit
BJPU14828
BJB M3115 Casting Polyurethane 15 Shore A 4lb Kit BJPU14828
BJB M3115 is a flexible polyurethane system which exhibits exceptional physical properties. It is ideal for processing by hand or via cartridge dispensing, perfect for a variety of part and molding applications. The BJB 'M Series' offers a medium work-time, between 10 - 20 minutes. If you are looking for a faster work time, it may be worth considering the BJB 'F Range'. Product Specifications 15 Shore A 15 - 20 minute work time 6 - 8 hour demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment

BJB M3115 is a flexible polyurethane system which exhibits exceptional physical properties. It is ideal for processing by hand or via cartridge dispensing, perfect for a variety of part and molding applications.

The BJB 'M Series' offers a medium work-time, between 10 - 20 minutes. If you are looking for a faster work time, it may be worth considering the BJB 'F Range'.

Product Specifications

  • 15 Shore A
  • 15 - 20 minute work time
  • 6 - 8 hour demold time
  • Fully RoHS/REACH Compliant
  • Translucent amber in color - easy to pigment
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14828
Product Name BJB M3115 Casting Polyurethane 15 Shore A 4lb Kit
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 4151 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9900 psi (68259 KPa)
Elongation 520.0 %
View Details
Fluon® ETFE Rotational Molding and Lining Resin -  - AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details