Techsil Limited BJB TC300 6# Rigid Polyurethane Foam 16lb BJPU14914

Description
BJB TC300 is a rigid, closed cell polyurethane foam system which can be easily mixed by hand in small batches using a rapid, vigorous mixing action or by using a jiffy mixer in a drill to provide a high-shear mix in small to large quantities. For low to high production, these foam systems can also be machine dispensed. Cured parts can be sanded, stapled, painted or stained within a shot time after demolding. Product Benefits Easy to use 1:1 mix ratio Fast demolds Flows well into mold cavities Excellent physical properties Non-mercury based catalyst system RoHS Compliant Technical Properties Work Time: 30 - 40 Seconds Demold Time: 30 - 45 minutes Density: 6lb
Description
BJB TC300 is a rigid, closed cell polyurethane foam system which can be easily mixed by hand in small batches using a rapid, vigorous mixing action or by using a jiffy mixer in a drill to provide a high-shear mix in small to large quantities. For low to high production, these foam systems can also be machine dispensed. Cured parts can be sanded, stapled, painted or stained within a shot time after demolding. Product Benefits Easy to use 1:1 mix ratio Fast demolds Flows well into mold cavities Excellent physical properties Non-mercury based catalyst system RoHS Compliant Technical Properties Work Time: 30 - 40 Seconds Demold Time: 30 - 45 minutes Density: 6lb

Suppliers

Company
Product
Description
Supplier Links
BJB TC300 6# Rigid Polyurethane Foam 16lb - BJPU14914 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC300 6# Rigid Polyurethane Foam 16lb
BJPU14914
BJB TC300 6# Rigid Polyurethane Foam 16lb BJPU14914
BJB TC300 is a rigid, closed cell polyurethane foam system which can be easily mixed by hand in small batches using a rapid, vigorous mixing action or by using a jiffy mixer in a drill to provide a high-shear mix in small to large quantities. For low to high production, these foam systems can also be machine dispensed. Cured parts can be sanded, stapled, painted or stained within a shot time after demolding. Product Benefits Easy to use 1:1 mix ratio Fast demolds Flows well into mold cavities Excellent physical properties Non-mercury based catalyst system RoHS Compliant Technical Properties Work Time: 30 - 40 Seconds Demold Time: 30 - 45 minutes Density: 6lb

BJB TC300 is a rigid, closed cell polyurethane foam system which can be easily mixed by hand in small batches using a rapid, vigorous mixing action or by using a jiffy mixer in a drill to provide a high-shear mix in small to large quantities. For low to high production, these foam systems can also be machine dispensed. Cured parts can be sanded, stapled, painted or stained within a shot time after demolding.

Product Benefits

  • Easy to use 1:1 mix ratio
  • Fast demolds
  • Flows well into mold cavities
  • Excellent physical properties
  • Non-mercury based catalyst system
  • RoHS Compliant

Technical Properties

  • Work Time: 30 - 40 Seconds
  • Demold Time: 30 - 45 minutes
  • Density: 6lb
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14914
Product Name BJB TC300 6# Rigid Polyurethane Foam 16lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4049 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Melt Flow 4.50 g / 10 minutes
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Deflection Temperature 257 F (125 C)
View Details
SARCON® Rubber Type - GAR - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Chemical System Silicone
Industry Electronics
View Details