Techsil Limited BJB TC851 Rigid Casting PU 78 Shore D 12lb BJPU14897

Description
BJB TC-851 produces a high impact, rigid 78 Shore D material that is commonly used to make computer housing, models of all kinds, artwork and electronic component encapsulation. Product Specifications 78 Shore D 7 - 7 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Odorless, white in color Excellent for vacuum or pressure casting
Datasheet
Description
BJB TC-851 produces a high impact, rigid 78 Shore D material that is commonly used to make computer housing, models of all kinds, artwork and electronic component encapsulation. Product Specifications 78 Shore D 7 - 7 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Odorless, white in color Excellent for vacuum or pressure casting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC851 Rigid Casting PU 78 Shore D 12lb - BJPU14897 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC851 Rigid Casting PU 78 Shore D 12lb
BJPU14897
BJB TC851 Rigid Casting PU 78 Shore D 12lb BJPU14897
BJB TC-851 produces a high impact, rigid 78 Shore D material that is commonly used to make computer housing, models of all kinds, artwork and electronic component encapsulation. Product Specifications 78 Shore D 7 - 7 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Odorless, white in color Excellent for vacuum or pressure casting

BJB TC-851 produces a high impact, rigid 78 Shore D material that is commonly used to make computer housing, models of all kinds, artwork and electronic component encapsulation.

Product Specifications

  • 78 Shore D
  • 7 - 7 mins work time
  • 1 - 2 hours demold time
  • Fully RoHS/REACH Compliant
  • Odorless, white in color
  • Excellent for vacuum or pressure casting
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14897
Product Name BJB TC851 Rigid Casting PU 78 Shore D 12lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4056 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9400 psi (64811 KPa)
Elongation 490.0 %
View Details
POLYCARBONATE (PC) NATURAL PELLETS - HF1130 (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polycarbonate
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details