Techsil Limited Hylomar® Universal Blue 350gm MIPU50020

Description
Hylomar® Universal Blue is a non-setting and non-hardening, polyester urethane based sealant that is resistant to a wide ride of fluids. These include all industrial fuels, oils, water and brine, air and turbine and piston engine combustion products. Physical Properties Chemical Basis - Polyester Urethane Temperature range - -500C to 2500C (-580 to 4820F) Film Thickness - 0.03 mm Surface Finish Max - 3.0 µm Area covered by 100 g - 1.275m² Product coverage after drying - 4 mg/cm²
Datasheet
Description
Hylomar® Universal Blue is a non-setting and non-hardening, polyester urethane based sealant that is resistant to a wide ride of fluids. These include all industrial fuels, oils, water and brine, air and turbine and piston engine combustion products. Physical Properties Chemical Basis - Polyester Urethane Temperature range - -500C to 2500C (-580 to 4820F) Film Thickness - 0.03 mm Surface Finish Max - 3.0 µm Area covered by 100 g - 1.275m² Product coverage after drying - 4 mg/cm²
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hylomar® Universal Blue 350gm - MIPU50020 - Techsil Limited
Bidford on Avon, United Kingdom
Hylomar® Universal Blue 350gm
MIPU50020
Hylomar® Universal Blue 350gm MIPU50020
Hylomar® Universal Blue is a non-setting and non-hardening, polyester urethane based sealant that is resistant to a wide ride of fluids. These include all industrial fuels, oils, water and brine, air and turbine and piston engine combustion products. Physical Properties Chemical Basis - Polyester Urethane Temperature range - -500C to 2500C (-580 to 4820F) Film Thickness - 0.03 mm Surface Finish Max - 3.0 µm Area covered by 100 g - 1.275m² Product coverage after drying - 4 mg/cm²

Hylomar® Universal Blue is a non-setting and non-hardening, polyester urethane based sealant that is resistant to a wide ride of fluids. These include all industrial fuels, oils, water and brine, air and turbine and piston engine combustion products.

Physical Properties

  • Chemical Basis - Polyester Urethane
  • Temperature range - -500C to 2500C (-580 to 4820F)
  • Film Thickness - 0.03 mm
  • Surface Finish Max - 3.0 µm
  • Area covered by 100 g - 1.275m²
  • Product coverage after drying - 4 mg/cm²
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number MIPU50020
Product Name Hylomar® Universal Blue 350gm
Unlock Full Specs
to access all available technical data

Similar Products

Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details
PEEK Polymer Resin - VICTREX® 450GL30 - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
NASA Low Outgassing Approved Epoxy System - EP30LTE - Master Bond, Inc.
Specs
Type Thermally cured; Optical
Form / Shape Liquid
Chemical System Epoxy
View Details
Escor™ EAA Copolymer Resins - Escor™ 5200 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 38.00 g / 10 minutes
View Details