Techsil Limited BJB TC850 High Impact 75 Shore D Polyurethane 1kg BJPU14660

Description
BJB TC850 is a high impact polyurethane system that is commonly used to make computer housing, models of all kinds, artwork and also for electronic component encapsulation. Product Benefits Low viscosity High impact rigid material Excellent for vacuum or pressure casting RoHS/REACH Compliant Technical Properties Work Time: 6 - 7 minutes Demold Time: 1 - 2 hours Shore Hardness: 75 Shore D
Datasheet
Description
BJB TC850 is a high impact polyurethane system that is commonly used to make computer housing, models of all kinds, artwork and also for electronic component encapsulation. Product Benefits Low viscosity High impact rigid material Excellent for vacuum or pressure casting RoHS/REACH Compliant Technical Properties Work Time: 6 - 7 minutes Demold Time: 1 - 2 hours Shore Hardness: 75 Shore D
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB TC850 High Impact 75 Shore D Polyurethane 1kg - BJPU14660 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC850 High Impact 75 Shore D Polyurethane 1kg
BJPU14660
BJB TC850 High Impact 75 Shore D Polyurethane 1kg BJPU14660
BJB TC850 is a high impact polyurethane system that is commonly used to make computer housing, models of all kinds, artwork and also for electronic component encapsulation. Product Benefits Low viscosity High impact rigid material Excellent for vacuum or pressure casting RoHS/REACH Compliant Technical Properties Work Time: 6 - 7 minutes Demold Time: 1 - 2 hours Shore Hardness: 75 Shore D

BJB TC850 is a high impact polyurethane system that is commonly used to make computer housing, models of all kinds, artwork and also for electronic component encapsulation.

Product Benefits

  • Low viscosity
  • High impact rigid material
  • Excellent for vacuum or pressure casting
  • RoHS/REACH Compliant

Technical Properties

  • Work Time: 6 - 7 minutes
  • Demold Time: 1 - 2 hours
  • Shore Hardness: 75 Shore D
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14660
Product Name BJB TC850 High Impact 75 Shore D Polyurethane 1kg
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 111 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 2.00 g / 10 minutes
View Details
ACETAL (DELRIN) BLACK PELLETS - 900P (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Acetal or Polyoxymethylene (POM)
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details