Techsil Limited BJB TC5041 High Tear Strength 45 Shore A Silicone BJPU14731

Description
BJB TC5041 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc). TC-5041's ability to withstand high temperatures means this grade works very well as a mask for metal spraying and welding operations. Product Benefits High tear strength High temp resistance High elongation RoHS/Reach Compliant Technical Properties Work Time: 60 minutes Demold Time: 6 - 8 hours Shore Hardness: 45 Shore A
Description
BJB TC5041 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc). TC-5041's ability to withstand high temperatures means this grade works very well as a mask for metal spraying and welding operations. Product Benefits High tear strength High temp resistance High elongation RoHS/Reach Compliant Technical Properties Work Time: 60 minutes Demold Time: 6 - 8 hours Shore Hardness: 45 Shore A
Datasheet
Datasheet Summary
Powered by GS/AI

BJB TC5041 is a high tear strength, room temperature curing silicone rubber with a Shore A hardness of 45. It is suitable for various applications including mold making, encapsulation, pressure pads, and gaskets. The silicone can withstand high temperatures, making it effective for use as a mask in metal spraying and welding operations. The product has a tensile strength of 740 psi and an elongation of 457%. It features a mix ratio of 100:10 by weight and a work time of 60 minutes, with a demold time of 6 to 8 hours. The silicone is available in various packaging options, including quart, gallon, and larger kits. Proper storage conditions are recommended to maintain its shelf life.

Datasheet Summary
Powered by GS/AI

BJB TC5041 is a high tear strength, room temperature curing silicone rubber with a Shore A hardness of 45. It is suitable for various applications including mold making, encapsulation, pressure pads, and gaskets. The silicone can withstand high temperatures, making it effective for use as a mask in metal spraying and welding operations. The product has a tensile strength of 740 psi and an elongation of 457%. It features a mix ratio of 100:10 by weight and a work time of 60 minutes, with a demold time of 6 to 8 hours. The silicone is available in various packaging options, including quart, gallon, and larger kits. Proper storage conditions are recommended to maintain its shelf life.

Suppliers

Company
Product
Description
Supplier Links
BJB TC5041 High Tear Strength 45 Shore A Silicone - BJPU14731 - Techsil Limited
Bidford on Avon, United Kingdom
BJB TC5041 High Tear Strength 45 Shore A Silicone
BJPU14731
BJB TC5041 High Tear Strength 45 Shore A Silicone BJPU14731
BJB TC5041 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc). TC-5041's ability to withstand high temperatures means this grade works very well as a mask for metal spraying and welding operations. Product Benefits High tear strength High temp resistance High elongation RoHS/Reach Compliant Technical Properties Work Time: 60 minutes Demold Time: 6 - 8 hours Shore Hardness: 45 Shore A

BJB TC5041 is a room temperature curing silicone elastomer designed for mold making, encapsulation applications, pressure pads, gaskets and various other types of parts. It is also used to make molds used for casting low melting metals (with the use of talc).

TC-5041's ability to withstand high temperatures means this grade works very well as a mask for metal spraying and welding operations.

Product Benefits

  • High tear strength
  • High temp resistance
  • High elongation
  • RoHS/Reach Compliant

Technical Properties

  • Work Time: 60 minutes
  • Demold Time: 6 - 8 hours
  • Shore Hardness: 45 Shore A
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Molding Compounds and Resins
Product Number BJPU14731
Product Name BJB TC5041 High Tear Strength 45 Shore A Silicone
Chemical System Silicone
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Molded and Extruded Products - Exact™ 5101 - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 8600 psi (59295 KPa)
Elongation 420.0 %
View Details
POLYPROPYLENE (PP-FDA) NATURAL PELLETS - 4720WZ (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
PEEK Polymer Resin - VICTREX® 600P - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Intermediate Fluorine Terpolymers -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry Automotive; OEM or Industrial; Fuel Applications, Diaphragms, Fuel Hose, Flu Duct Expansion Joints, Pipe / Tank Liners, Chemical Processing, Diesel, Shaft Seals, Pollution Control
View Details