Techsil Limited BJB L3560 Castable Polyurethane 60 Shore A 16lb BJPU14888

Description
BJB L3560 is a 60 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. L-3560 is part of the BJB 'L Series' which consists of PU's ranging from 30 Shore A all the way up to 90 Shore A. The L Series offers grades with a longer work time, for shorter work times you can consider the 'M Series' or the 'F Series'. Product Specifications 60 Shore A 25 - 30 mins work time 8 - 14 hours demold time Fully RoHS/REACH Compliant Amber in color - easy to pigment
Datasheet
Description
BJB L3560 is a 60 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. L-3560 is part of the BJB 'L Series' which consists of PU's ranging from 30 Shore A all the way up to 90 Shore A. The L Series offers grades with a longer work time, for shorter work times you can consider the 'M Series' or the 'F Series'. Product Specifications 60 Shore A 25 - 30 mins work time 8 - 14 hours demold time Fully RoHS/REACH Compliant Amber in color - easy to pigment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BJB L3560 Castable Polyurethane 60 Shore A 16lb - BJPU14888 - Techsil Limited
Bidford on Avon, United Kingdom
BJB L3560 Castable Polyurethane 60 Shore A 16lb
BJPU14888
BJB L3560 Castable Polyurethane 60 Shore A 16lb BJPU14888
BJB L3560 is a 60 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio. L-3560 is part of the BJB 'L Series' which consists of PU's ranging from 30 Shore A all the way up to 90 Shore A. The L Series offers grades with a longer work time, for shorter work times you can consider the 'M Series' or the 'F Series'. Product Specifications 60 Shore A 25 - 30 mins work time 8 - 14 hours demold time Fully RoHS/REACH Compliant Amber in color - easy to pigment

BJB L3560 is a 60 Shore A flexible polyurethane system with exceptional physical properties and a convenient mix ratio.

L-3560 is part of the BJB 'L Series' which consists of PU's ranging from 30 Shore A all the way up to 90 Shore A. The L Series offers grades with a longer work time, for shorter work times you can consider the 'M Series' or the 'F Series'.

Product Specifications

  • 60 Shore A
  • 25 - 30 mins work time
  • 8 - 14 hours demold time
  • Fully RoHS/REACH Compliant
  • Amber in color - easy to pigment
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14888
Product Name BJB L3560 Castable Polyurethane 60 Shore A 16lb
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 4160A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9600 psi (66190 KPa)
Elongation 420.0 %
View Details
Fluon+ ™ Melt Processable Compounds - PFA 2100 - AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Borated Polyethylene Shielding -  - MarShield
Specs
Industry Nuclear
Deflection Temperature 116 F (46.67 C)
CTE 110 µin/in-F (198 µm/m-C)
View Details