Techsil Limited Momentive TSE3455ST A & B Moulding Silicone 1.1kg MOSI17100

Description
TSE3455 ST is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure at room temperature with the addition of the curing agent. Potential applications include prototype mold making for electric & electronics industry such as TVs, home appliances, mobile phones, copy machines etc. It is also ideal for the creation of prototype molds for the automotive industry for the creation of console boxes, radiator grills, lamp housings etc. Product Benefits Convenient 10:1 mixing ratio Excellent molding durability to epoxy resins and polyurethane resins Excellent release ability Low viscosity Excellent tear and tensile strength Virtually no shrinkage (at room temperature cure) Technical Properties Color: Translucent Cured Shore Hardness: 41 Shore A Elongation: 360%
Datasheet
Description
TSE3455 ST is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure at room temperature with the addition of the curing agent. Potential applications include prototype mold making for electric & electronics industry such as TVs, home appliances, mobile phones, copy machines etc. It is also ideal for the creation of prototype molds for the automotive industry for the creation of console boxes, radiator grills, lamp housings etc. Product Benefits Convenient 10:1 mixing ratio Excellent molding durability to epoxy resins and polyurethane resins Excellent release ability Low viscosity Excellent tear and tensile strength Virtually no shrinkage (at room temperature cure) Technical Properties Color: Translucent Cured Shore Hardness: 41 Shore A Elongation: 360%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Momentive TSE3455ST A & B Moulding Silicone 1.1kg - MOSI17100 - Techsil Limited
Bidford on Avon, United Kingdom
Momentive TSE3455ST A & B Moulding Silicone 1.1kg
MOSI17100
Momentive TSE3455ST A & B Moulding Silicone 1.1kg MOSI17100
TSE3455 ST is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure at room temperature with the addition of the curing agent. Potential applications include prototype mold making for electric & electronics industry such as TVs, home appliances, mobile phones, copy machines etc. It is also ideal for the creation of prototype molds for the automotive industry for the creation of console boxes, radiator grills, lamp housings etc. Product Benefits Convenient 10:1 mixing ratio Excellent molding durability to epoxy resins and polyurethane resins Excellent release ability Low viscosity Excellent tear and tensile strength Virtually no shrinkage (at room temperature cure) Technical Properties Color: Translucent Cured Shore Hardness: 41 Shore A Elongation: 360%

TSE3455 ST is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure at room temperature with the addition of the curing agent.

Potential applications include prototype mold making for electric & electronics industry such as TVs, home appliances, mobile phones, copy machines etc. It is also ideal for the creation of prototype molds for the automotive industry for the creation of console boxes, radiator grills, lamp housings etc.

Product Benefits

  • Convenient 10:1 mixing ratio
  • Excellent molding durability to epoxy resins and polyurethane resins
  • Excellent release ability
  • Low viscosity
  • Excellent tear and tensile strength
  • Virtually no shrinkage (at room temperature cure)

Technical Properties

  • Color: Translucent
  • Cured Shore Hardness: 41 Shore A
  • Elongation: 360%
Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Molding Compounds and Resins
Product Number MOSI17100
Product Name Momentive TSE3455ST A & B Moulding Silicone 1.1kg
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Filled PTFE Compounds - FC 146 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
ELAN-Cast® - E 471-5LL Black Rsn / C 471-5LL Hrdnr - ELANTAS North America LLC
Specs
Type Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
PEEK Polymer Resin - VICTREX® 600PF - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details