Techsil Limited BJB F131 Fast Cast Polyurethane 30 ShoreA 1.5kg BJPU14586

Description
F131 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F131 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 30 Shore A 3 - 3.5 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment
Description
F131 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F131 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 30 Shore A 3 - 3.5 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment

Suppliers

Company
Product
Description
Supplier Links
BJB F131 Fast Cast Polyurethane 30 ShoreA 1.5kg - BJPU14586 - Techsil Limited
Bidford on Avon, United Kingdom
BJB F131 Fast Cast Polyurethane 30 ShoreA 1.5kg
BJPU14586
BJB F131 Fast Cast Polyurethane 30 ShoreA 1.5kg BJPU14586
F131 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding. F131 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system. Product Specifications 30 Shore A 3 - 3.5 mins work time 1 - 2 hours demold time Fully RoHS/REACH Compliant Translucent amber in color - easy to pigment

F131 is a 2 part polyurethane system developed to address the need for shorter processing times and higher part productions. This grade is ideal for making production parts, molds, special effects and props. Also suitable for over molding.

F131 is a member of the 'F-1' Series, a family of flexible polyurethane elastomers that range in hardness from 5 Shore A up to 95 Shore A. All grades found in the range boast much higher physical properties than their predecessors (F Range) and no longer use a mercury based curing system.

Product Specifications

  • 30 Shore A
  • 3 - 3.5 mins work time
  • 1 - 2 hours demold time
  • Fully RoHS/REACH Compliant
  • Translucent amber in color - easy to pigment
Supplier's Site

Technical Specifications

  Techsil Limited
Product Category Resins and Compounds
Product Number BJPU14586
Product Name BJB F131 Fast Cast Polyurethane 30 ShoreA 1.5kg
Chemical System Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 3131A - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Tensile (Break) 9800 psi (67569 KPa)
Elongation 440.0 %
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Deflection Temperature 257 F (125 C)
View Details
Coextrusion -  - Fujipoly® America Corp.
Fujipoly® America Corp.
Specs
Type Elastomer
Features EMI / RFI Shielding Material
View Details