Techsil Limited Techsil® RTV2430 Moulding Compound 30 Shore A 1kg TESI03159

Description
Techsil® RTV 2430 is a two-component condensation cure RTV Silicone with 30A Shore hardness. Once cured, this product is an exceptionally flexible rubber with very high mechanical properties and good sheer life stability. It is suitable for mold making of intricate patterns with extremely good pick up of fine details. Softer grades are better suited for use where there are deep undercuts. Key features of RTV2430 include very high tear strength, dimensional stability, chemical resistance to PU and PE and of course high detail pick up. Beige in color, this viscous liquid offers a pot life of just shy of 2 hours with a full de-mold time of 7 hours. Catalyst required to cure, Beta 7 (sold separately). Also available in 10 Shore A (RTV2410) and 20 Shore A (RTV2420).
Datasheet
Description
Techsil® RTV 2430 is a two-component condensation cure RTV Silicone with 30A Shore hardness. Once cured, this product is an exceptionally flexible rubber with very high mechanical properties and good sheer life stability. It is suitable for mold making of intricate patterns with extremely good pick up of fine details. Softer grades are better suited for use where there are deep undercuts. Key features of RTV2430 include very high tear strength, dimensional stability, chemical resistance to PU and PE and of course high detail pick up. Beige in color, this viscous liquid offers a pot life of just shy of 2 hours with a full de-mold time of 7 hours. Catalyst required to cure, Beta 7 (sold separately). Also available in 10 Shore A (RTV2410) and 20 Shore A (RTV2420).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Techsil® RTV2430 Moulding Compound 30 Shore A 1kg - TESI03159 - Techsil Limited
Bidford on Avon, United Kingdom
Techsil® RTV2430 Moulding Compound 30 Shore A 1kg
TESI03159
Techsil® RTV2430 Moulding Compound 30 Shore A 1kg TESI03159
Techsil® RTV 2430 is a two-component condensation cure RTV Silicone with 30A Shore hardness. Once cured, this product is an exceptionally flexible rubber with very high mechanical properties and good sheer life stability. It is suitable for mold making of intricate patterns with extremely good pick up of fine details. Softer grades are better suited for use where there are deep undercuts. Key features of RTV2430 include very high tear strength, dimensional stability, chemical resistance to PU and PE and of course high detail pick up. Beige in color, this viscous liquid offers a pot life of just shy of 2 hours with a full de-mold time of 7 hours. Catalyst required to cure, Beta 7 (sold separately). Also available in 10 Shore A (RTV2410) and 20 Shore A (RTV2420).

Techsil® RTV 2430 is a two-component condensation cure RTV Silicone with 30A Shore hardness. Once cured, this product is an exceptionally flexible rubber with very high mechanical properties and good sheer life stability. It is suitable for mold making of intricate patterns with extremely good pick up of fine details. Softer grades are better suited for use where there are deep undercuts. Key features of RTV2430 include very high tear strength, dimensional stability, chemical resistance to PU and PE and of course high detail pick up. Beige in color, this viscous liquid offers a pot life of just shy of 2 hours with a full de-mold time of 7 hours. Catalyst required to cure, Beta 7 (sold separately). Also available in 10 Shore A (RTV2410) and 20 Shore A (RTV2420).

Supplier's Site Datasheet

Technical Specifications

  Techsil Limited
Product Category Molding Compounds and Resins
Product Number TESI03159
Product Name Techsil® RTV2430 Moulding Compound 30 Shore A 1kg
Type Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

POLYPROPYLENE (PP) - BLUE PELLETS (2 LBS) - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
PEEK Polymer Resin - VICTREX® 150XF - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Thick Cross Section Compounds -  - Cri-Tech, Inc.
Specs
Type Elastomer
Chemical System Fluoropolymer
Industry OEM or Industrial
View Details